Pepperl+Fuchs SE
Inductive sensor
NRB12-18GM40-E2-C-V1
Description
12 mm quasi flush
Reduction factor = 1
Weld Immune
Magnetic field resistant
Request a Quote
Email Supplier
Datasheet
Description
12 mm quasi flush
Reduction factor = 1
Weld Immune
Magnetic field resistant
Request a Quote
Email Supplier
Datasheet
Suppliers
12 mm quasi flush
Reduction factor = 1
Weld Immune
Magnetic field resistant
- 12 mm quasi flush
- Reduction factor = 1
- Weld Immune
- Magnetic field resistant
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NRB12-18GM40-E2-C-V1 |
2046-NRB12-18GM40-E2-C-V1-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
12 inch (305 mm)
|
|
|
Switching Frequency
|
0.0 to 0.6000 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.3150 inch (8 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Body Shape
Rectangular
Switching Frequency
2.5 kHz
Operating Temperature
23 to 131 F (-5 to 55 C)
View Details