Pepperl+Fuchs SE Inductive sensor NMB10-18GM55-E2

Description
10 mm flush Stainless steel sensing face Increased operating distance
Request a Quote Datasheet
Description
10 mm flush Stainless steel sensing face Increased operating distance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NMB10-18GM55-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NMB10-18GM55-E2
Inductive sensor NMB10-18GM55-E2
10 mm flush Stainless steel sensing face Increased operating distance
  • 10 mm flush
  • Stainless steel sensing face
  • Increased operating distance
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NMB10-18GM55-E2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NMB10-18GM55-E2-ND
Proximity Sensors - Industrial 2046-NMB10-18GM55-E2-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs - 08N1558 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs
08N1558
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs 08N1558
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:10mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Load Current RMS Max:200mA; Sensing Face Diameter:18mm; Sensor Input:Inductive RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:10mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Load Current RMS Max:200mA; Sensing Face Diameter:18mm; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NMB10-18GM55-E2 2046-NMB10-18GM55-E2-ND 08N1558
Product Name Inductive sensor Proximity Sensors - Industrial Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 10 inch (254 mm) 0.3937 inch (10 mm)
Switching Frequency 0.0 to 0.2400 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3250LLTTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - 2093383 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details