Pepperl+Fuchs SE Inductive sensor NJ60-FP-E2-P2

Description
3-wire DC Surface mount Sensing range 60 mm Operating distance adjustable via potentiometer
Request a Quote Datasheet
Description
3-wire DC Surface mount Sensing range 60 mm Operating distance adjustable via potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NJ60-FP-E2-P2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NJ60-FP-E2-P2
Inductive sensor NJ60-FP-E2-P2
3-wire DC Surface mount Sensing range 60 mm Operating distance adjustable via potentiometer
  • 3-wire DC
  • Surface mount
  • Sensing range 60 mm
  • Operating distance adjustable via potentiometer
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NJ60-FP-E2-P2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NJ60-FP-E2-P2-ND
Proximity Sensors - Industrial 2046-NJ60-FP-E2-P2-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number NJ60-FP-E2-P2 2046-NJ60-FP-E2-P2-ND
Product Name Inductive sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 60 inch (1524 mm)
Switching Frequency 0.0 to 0.0200 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1222ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 3031 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 2.36 to 236 inch (60 to 6000 mm)
View Details
Proximity sensor - SIEN-M12B-PS-S-L - Festo Corporation
Specs
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers