Pepperl+Fuchs SE Inductive sensor NMB5-18GM65-E2-FE-V1

Description
Stainless steel sensing face Sensing range 5 mm 3-wire DC Ferrous targets
Request a Quote Datasheet
Description
Stainless steel sensing face Sensing range 5 mm 3-wire DC Ferrous targets
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NMB5-18GM65-E2-FE-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NMB5-18GM65-E2-FE-V1
Inductive sensor NMB5-18GM65-E2-FE-V1
Stainless steel sensing face Sensing range 5 mm 3-wire DC Ferrous targets
  • Stainless steel sensing face
  • Sensing range 5 mm
  • 3-wire DC
  • Ferrous targets
Supplier's Site Datasheet
Proximity Sensors - 3271435 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
3271435
Proximity Sensors 3271435
Pepperl + Fuchs NMB5-18GM65-E2-FE-V1

Pepperl + Fuchs NMB5-18GM65-E2-FE-V1

Supplier's Site
Proximity Sensors - Industrial - 2046-NMB5-18GM65-E2-FE-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NMB5-18GM65-E2-FE-V1-ND
Proximity Sensors - Industrial 2046-NMB5-18GM65-E2-FE-V1-ND
INDUCTIVE SEN 5MM PNP SS

INDUCTIVE SEN 5MM PNP SS

Buy Now Datasheet
Sensor, Proximity; M18 x 1; 10 to 30 VDC; 10 uA (Max.); Shielded; 15 Hz; - 70093203 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Proximity; M18 x 1; 10 to 30 VDC; 10 uA (Max.); Shielded; 15 Hz;
70093203
Sensor, Proximity; M18 x 1; 10 to 30 VDC; 10 uA (Max.); Shielded; 15 Hz; 70093203
Unlike traditional plastic-face inductive sensors, the Pepperl+Fuchs Pile Driver™ Series offers a 100% stainless steel housing. The 0.030" thick sensing face survives the harshest industrial environments, unaffected by everyday target abrasion and accidental impact. — Extended range models available. Features: Solid Stainless Steel Housing and Sensing Face 1200 psi Washdown Rating Exceptional Impact Withstandability Specifications: Input Voltage: 10-30 VDC Max. Load Current: 200 mA Output Type: Normally Open Operating Temperature: –14°F to +158°F

Unlike traditional plastic-face inductive sensors, the Pepperl+Fuchs Pile Driver™ Series offers a 100% stainless steel housing. The 0.030" thick sensing face survives the harshest industrial environments, unaffected by everyday target abrasion and accidental impact. — Extended range models available.
Features:

  • Solid Stainless Steel Housing and Sensing Face
  • 1200 psi Washdown Rating
  • Exceptional Impact Withstandability
    Specifications:
  • Input Voltage: 10-30 VDC
  • Max. Load Current: 200 mA
  • Output Type: Normally Open
  • Operating Temperature: –14°F to +158°F
Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NMB5-18GM65-E2-FE-V1 3271435 2046-NMB5-18GM65-E2-FE-V1-ND 70093203
Product Name Inductive sensor Proximity Sensors Proximity Sensors - Industrial Sensor, Proximity; M18 x 1; 10 to 30 VDC; 10 uA (Max.); Shielded; 15 Hz;
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 5 inch (127 mm) 0.1969 inch (5 mm) 0.1969 inch (5 mm)
Switching Frequency 0.0150 kHz 0.0150 kHz
Operating Temperature -40 to 70 F (-40 to 21.11 C) -40 to 158 F (-40 to 70 C)
Body Shape Cylindrical; Other; Barrel Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1242LUA-I2-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Photo Sensor, 10Mm, Npn Open Collector; Sensing Range Max Omron Electronic Components - 28AH9464 - Newark, An Avnet Company
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.3937 inch (10 mm)
Power Requirements DC Powered
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details