Pepperl+Fuchs SE
Inductive sensor
NRB2-8GH40-E2
Description
2 mm flush
Reduction factor = 1
Magnetic field resistant
Stainless steel housing
Front face FDA conform
Request a Quote
Email Supplier
Datasheet
Description
2 mm flush
Reduction factor = 1
Magnetic field resistant
Stainless steel housing
Front face FDA conform
Request a Quote
Email Supplier
Datasheet
Suppliers
2 mm flush
Reduction factor = 1
Magnetic field resistant
Stainless steel housing
Front face FDA conform
- 2 mm flush
- Reduction factor = 1
- Magnetic field resistant
- Stainless steel housing
- Front face FDA conform
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NRB2-8GH40-E2 |
2046-NRB2-8GH40-E2-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
2 inch (50.8 mm)
|
|
|
Switching Frequency
|
0.0 to 4 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Operation Distance
0.5900 inch (14.99 mm)
Switching Frequency
0.3000 kHz
Switch Type
Normally Open
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Sensor Technology
Inductive Proximity Sensor
Operating Temperature
-13 to 167 F (-25 to 75 C)
Switch Type
Normally Open
View Details