Pepperl+Fuchs SE Inductive sensor NJ5-18GK-N

Description
5 mm flush Usable up to SIL 2 acc. to IEC 61508
Request a Quote Datasheet
Description
5 mm flush Usable up to SIL 2 acc. to IEC 61508
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NJ5-18GK-N - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NJ5-18GK-N
Inductive sensor NJ5-18GK-N
5 mm flush Usable up to SIL 2 acc. to IEC 61508
  • 5 mm flush
  • Usable up to SIL 2 acc. to IEC 61508
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NJ5-18GK-N-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NJ5-18GK-N-ND
Proximity Sensors - Industrial 2046-NJ5-18GK-N-ND
INDUCTIVE SEN 5MM NAMUR

INDUCTIVE SEN 5MM NAMUR

Buy Now Datasheet
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs - 24C3356 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs
24C3356
Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs 24C3356
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:5mm; Thread Size - Metric:-; Sensor Output:NAMUR; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Sensor Housing:Cylindrical; Sensor Input:Inductive RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:5mm; Thread Size - Metric:-; Sensor Output:NAMUR; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Sensor Housing:Cylindrical; Sensor Input:Inductive RoHS Compliant: Yes

Supplier's Site Datasheet
PRLF General Purpose - NJ5-18GK-N - Galco Industrial Electronics
Madison Heights, MI, United States
PRLF General Purpose
NJ5-18GK-N
PRLF General Purpose NJ5-18GK-N
Inductive NAMUR, 70133061

Inductive NAMUR, 70133061

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number NJ5-18GK-N 2046-NJ5-18GK-N-ND 24C3356 NJ5-18GK-N
Product Name Inductive sensor Proximity Sensors - Industrial Inductive Proximity Sensor; Sensing Range Max Pepperl+Fuchs PRLF General Purpose
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 5 inch (127 mm) 0.1969 inch (5 mm)
Switching Frequency 0.0 to 0.5000 kHz
Operating Temperature -25 to 100 F (-31.67 to 37.78 C) -13 to 212 F (-25 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Inductive Proximity Sensors - 5000002577-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
EE-SX3340/EE-SX4340 Photomicrosensor (Transmissive) - EE-SX3340 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1575 inch (4 mm)
View Details
3 suppliers
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details