Pepperl+Fuchs SE
Inductive sensor
NJ6-F-E
Description
Comfort series
6 mm flush
3-wire DC
Request a Quote
Email Supplier
Datasheet
Description
Comfort series
6 mm flush
3-wire DC
Request a Quote
Email Supplier
Datasheet
Suppliers
Comfort series
6 mm flush
3-wire DC
- Comfort series
- 6 mm flush
- 3-wire DC
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NJ6-F-E |
2046-NJ6-F-E-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
6 inch (152 mm)
|
|
|
Switching Frequency
|
0.0 to 0.5000 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.1575 inch (4 mm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Operating Temperature
41 to 140 F (5 to 60 C)
View Details