DigiKey Datasheets for Pulse Transformers

Pulse transformers interface a pulse forming network (PFN) and a load. They match the impedance of the load to the PFN in order to maximize power-transfer efficiency.
Pulse Transformers: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
1.2mH Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount
1.2mH Pulse Transformer 1:2 Transmitter, 1:2 Receiver Surface Mount
1.2mH T1/E1 (Dual) Pulse Transformer 1CT:1CT, 1CT:2CT Surface Mount
1.2mH T1/E1 (Dual) Pulse Transformer 1CT:2.4CT Transmitter, 1CT:1CT Receiver Surface Mount
1.2mH T1/E1 (Dual) Pulse Transformer 1CT:2.4CT, 1CT:1CT Surface Mount
1.2mH T1/E1 (Dual) Pulse Transformer 1CT:2CT, 1:1.36CT Surface Mount
1.2mH T1/E1 (Quad) Pulse Transformer 1:2CT Transmitter, 1:1CT Receiver Surface Mount
1.2mH T1/E1 (Quad) Pulse Transformer 1CT:1CT, 1CT:2CT Surface Mount
1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1:1.15CT, 1CT:2CT Surface Mount
1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:1.15CT, 1CT:1.15CT Surface Mount
1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:1CT, 1CT:2CT Surface Mount
1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:2.42CT, 1CT:2.42CT Surface Mount
1.2mH, 1.2mH T1/E1 (Dual) Pulse Transformer 1CT:2CT, 1CT:2CT Surface Mount
1.2mH, 1.2mH T1/E1 (Quad) Pulse Transformer 1:2CT Transmitter, 1:1CT Receiver Surface Mount
1.2mH, 1.2mH T1/E1 (Quad) Pulse Transformer 1:2CT Transmitter, 1CT:2 Receiver Surface Mount
1.4mH Gate Drive Pulse Transformer 1:1.2:1.2 Through Hole
1.4mH Gate Drive Pulse Transformer 1:1:1 Through Hole
100µH LAN 10 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Surface Mount
100µH T3/E3 (Single) Pulse Transformer 1:1 Surface Mount
10G SMD ISOLATION MODULE
120µH LAN 10 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Surface Mount
120µH LAN 10G Base-T Pulse Transformer 1:1 Surface Mount
120µH LAN 10G Base-T, Power over Ethernet (PoE) Pulse Transformer 1:1 Surface Mount
127µH Power over Ethernet (PoE) Pulse Transformer 1:0.3 Surface Mount
150µH Pulse Transformer 1:1 Surface Mount
150µH Pulse Transformer 1CT:1CT Surface Mount
155µH Power over Ethernet (PoE) Pulse Transformer Surface Mount
175µH LAN 10G Base-T Pulse Transformer 1CT:1.414CT Transmitter, 1CT:1CT Receiver Surface Mount
18µH, 60µH, 80µH, 175µH LAN 10G Base-T Pulse Transformer 1CT:1.414CT Transmitter, 1CT:1CT Receiver Surface Mount
180µH LAN 1000 Base-T, Power over Ethernet (PoE) Pulse Transformer 1:1 Surface Mount
180µH LAN 2.5G Base-T Pulse Transformer 1:1 Surface Mount
180µH LAN 2.5G Base-T, Power over Ethernet (PoE) Pulse Transformer 1:1 Surface Mount
180µH LAN 5G Base-T Pulse Transformer 1:1 Surface Mount
180µH LAN 5G Base-T, Power over Ethernet (PoE) Pulse Transformer 1:1 Surface Mount
1mH, 1mH T1/E1 (Dual) Pulse Transformer 1:2/2.4, 1:0.79/1 Surface Mount
1mH, 1mH T1/E1 (Dual) Pulse Transformer 1CT:1CT, 1CT:2.4CT Surface Mount
1mH, 1mH T1/E1 (Quad) Pulse Transformer 1:2.4 Transmitter, 1:1 Receiver Surface Mount
2.32mH Gate Drive Pulse Transformer 1:1:1:1 Through Hole
20.4µH Power over Ethernet (PoE) Pulse Transformer 1:0.6 Surface Mount
200µH LAN 1000 Base-T Pulse Transformer 1:1 Surface Mount
20mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:2CT, 1:2CT Surface Mount
22mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1, 1:1 Surface Mount
22mH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:2, 1:2 Surface Mount
253µH Power over Ethernet (PoE) Pulse Transformer Surface Mount
3.4mH Gate Drive Pulse Transformer 2:1 Through Hole
3.75µH Pulse Transformer 1CT:1CT Surface Mount
300µH Pulse Transformer 1:1 Surface Mount
310µH Power over Ethernet (PoE) Pulse Transformer 1:0.7 Surface Mount
310µH Power over Ethernet (PoE) Pulse Transformer Surface Mount
350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount
40µH T3/E3 (Single) Pulse Transformer 1:2CT Surface Mount
500µH Power over Ethernet (PoE) Pulse Transformer 1:00.1 Surface Mount
500µH Power over Ethernet (PoE) Pulse Transformer Surface Mount
5mH Pulse Transformer 11.875:1 Surface Mount
6.5mH Pulse Transformer 1:1:1 Through Hole
600µH Pulse Transformer 1:1 Surface Mount
600µH T1/E1 (Quad) Pulse Transformer 1:2.42 Transmitter, 1:2.42 Receiver Surface Mount
67µH LAN 10G Base-T Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount
7.5µH Pulse Transformer 1CT:1CT Surface Mount
700nH Pulse Transformer 1:1 Surface Mount
8.5mH, 16mH Gate Drive Pulse Transformer 3:1:1 Through Hole
850µH Gate Drive Pulse Transformer 1:1:1 Through Hole
90µH LAN 10G Base-T Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount
950µH Gate Drive Pulse Transformer 1:1:1 Through Hole
BMS TRANSFOMER,6PIN,SGL, 3KVAC
BMS TRANSFOMER/CMC, 6PIN,SGL, 3.
BMS TRANSFOMER/CMC, 6PIN,SIN, DC
DIL ISOLATION MODULE
HF POE SMT XFMR EP13 10PIN 27W
Interface, MIL-STD-1553 Pulse Transformer 1.4CT:1CT, 2CT:1CT Surface Mount
Interface, MIL-STD-1553 Pulse Transformer 1CT:1CT, 1CT:0.707CT Surface Mount
Interface, MIL-STD-1553 Pulse Transformer 1CT:2.12CT, 1CT:1.5CT Surface Mount
Interface, MIL-STD-1553 Pulse Transformer 1CT:2.5CT, 1CT:1.79CT Surface Mount
ISO MOD 10/00 DUAL POE 0.35A 24P
ISO MOD 10/00 DUAL POE 0.35A
ISO MOD 10/100 1.25C:1C X-TEMP 1
ISO MOD 10/100 16P SMD T/R
ISO MOD 10/100 16P SMD
ISO MOD 10/100 2C:1C X-TEMP 16P
ISO MOD 10/100 AEC X-TEMP 16P S
ISO MOD 10/100 AEC X-TEMP
ISO MOD 10/100 DUAL 40P SMD T/R
ISO MOD 10/100 DUAL 40P SMD
ISO MOD 10/100 LOWPRFL 16P SMD T
ISO MOD 10/100 LOWPRFL 16P SMD
ISO MOD 10/100 POE 0.35A 16P SMD
ISO MOD 10/100 POE 0.35A SMD
ISO MOD 10/100 POE 0.35A X-TEMP
ISO MOD 10/100 POE 0.6A X-TEMP 1
ISO MOD 10/100 POE 0.6A X-TEMP
ISO MOD 10/100 QUAD 40P SMD T/R
ISO MOD 10/100 QUAD 40P SMD
ISO MOD 10/100 QUAD POE 0.35A 48
ISO MOD 10/100 QUAD POE 0.35A
ISO MOD 10/100 QUAD X-TEMP 40P S
ISO MOD 10/100 X-TEMP 16P SMD T/
ISO MOD 10/100 X-TEMP 16P SMD
ISO MOD 10/100 X-TEMP SMD
ISO MOD 100BASE-T1 SPE 6P SMD
ISO MOD 100BASE-T1 SPE X-TEMP 8P
ISO MOD 10BASE-T 1C:1C 16P SMD T
ISO MOD 10BASE-T 1C:1C 16P SMD
ISO MOD 10BASE-T 1C:1C LOWPROF 1
ISO MOD 10BASE-T 1C:1C LOWPROF
ISO MOD 10BASE-T 1C:1C X-TEMP 16
ISO MOD 10BASE-T 1C:1C X-TEMP
ISO MOD 10BASE-T 2C:1C 16P THT
ISO MOD 10BASE-T 4CH 1:1 16P SMD
ISO MOD 10BASE-T1 SPE 3KV 8P SMD
ISO MOD 10G 24P SMD T/R
ISO MOD 10G 24P SMD
ISO MOD 10G 5CH 24P SMD T/R
ISO MOD 10G 5CH 24P SMD
ISO MOD 10G POE 0.35A 24P SMD T/
ISO MOD 10G POE 0.35A 24P SMD
ISO MOD 10G POE 0.45A 24P SMD T/
ISO MOD 10G POE 0.45A 24P SMD
ISO MOD 10G POE 0.6A 24P SMD T/R
ISO MOD 10G POE 0.6A 24P SMD
ISO MOD 10G POE 0.6A X-TEMP 24P
ISO MOD 10G POE 1A 24P SMD T/R
ISO MOD 10G POE 1A 24P SMD
ISO MOD 10G POE 1A X-TEMP 24P SM
ISO MOD 10G X-TEMP 24P SMD T/R
ISO MOD 10G X-TEMP 24P SMD
ISO MOD 64KB 1:2C 6P SMD T/R
ISO MOD 64KB 2CH 1:2C 12P SMD T/
ISO MOD AUI 100UH 3CH 16P SMD T/
ISO MOD AUI 100UH 3CH 16P SMD
ISO MOD AUI 3CH 16P SMD T/R
ISO MOD AUI 3CH 16P SMD
ISO MOD AUI 75UH 16P THT
ISO MOD AUI 75UH 3CH 16P SMD T/R
ISO MOD AUI 75UH 3CH 16P SMD
ISO MOD AUI 75UH 3CH LP 16P SMD
ISO MOD DATA INTF 1:1:1:1 8P THT
ISO MOD FBR 1CH 15UH 6P SMD T/R
ISO MOD FBR 1CH 15UH 6P SMD
ISO MOD FBR 1CH 7.5UH 6P SMD
ISO MOD FBR 2CH 15UH 16P SMD
ISO MOD FBR 2CH 3.75UH 16P SMD T
ISO MOD FBR 2CH 3.75UH 16P SMD
ISO MOD FBR 2CH 30UH 16P SMD T/R
ISO MOD FBR 2CH 30UH 16P SMD
ISO MOD FBR 2CH 7.5UH 16P SMD T/
ISO MOD FBR 2CH 7.5UH 16P SMD
ISO MOD MAX845 2C:1C X-TEMP 6P T
ISO MOD MAX845 4C:3C X-TEMP 6P T
ISO MOD MAX845 8C:3C X-TEMP 6P T
ISO MOD MOST AEC 16P SMD T/R
ISO MOD MOST AEC 16P SMD
ISO MOD RF 1CH 0.25W 6P SMD T/R
ISO MOD RF 1CH 0.25W 6P SMD
ISO MOD RF 1CH 1C:1C X-TEMP 6P S
ISO MOD RF 2CH 1C:1C X-TEMP 16P
ISO MOD T1 1:1 6P SMD T/R
ISO MOD T1 1:1 6P SMD
ISO MOD T1 1:1.36C 6P THT
ISO MOD T1 1:1:1 6P THT
ISO MOD T1 1:2CT 6P THT
ISO MOD T1 1C:1 6P SMD T/R
ISO MOD T1 1C:1 6P SMD
ISO MOD T1 1C:1 X-TEMP 6P SMD T/
ISO MOD T1 1C:1 X-TEMP 6P SMD
ISO MOD T1 1C:2C 16P SMD T/R
ISO MOD T1 1C:2C 16P SMD
ISO MOD T1 1C:2C 6P SMD T/R
ISO MOD T1 1C:2C 6P SMD
ISO MOD T1 1C:2C X-TEMP 16P SMD
ISO MOD T1 1C:2C X-TEMP 6P SMD T
ISO MOD T1 1C:2C X-TEMP 6P SMD
ISO MOD T1 1C:3C 6P THT
ISO MOD T1 1CH 1C:1C X-TEMP 6P S
ISO MOD T1 2CH 1C:1C X-TEMP 12P
ISO MOD T1 4CH 1:2 20P SMD T/R
ISO MOD T1 4CH 1:2 20P SMD
ISO MOD T1 4CH 1:2C 20P SMD T/R
ISO MOD T1 4CH 1:2C 20P SMD
ISO MOD T1 8CH 1:2 40P SMD T/R
ISO MOD T1 8CH 1:2 40P SMD
ISO MOD T1 8CH 1:2 X-TEMP 32P SM
ISO MOD T1 8CH 32P SMD T/R
ISO MOD T1 8CH 32P SMD
ISO MOD T1 DUAL 1C:2C X-TEMP 24P
ISO MOD T1 DUAL 1C:2C X-TEMP
ISO MOD T3 12CH 1:1 48P SMD
ISO MOD T3 1:2C 6P SMD T/R
ISO MOD T3 1:2C 6P SMD
ISO MOD T3 1CH 1:1 6P SMD T/R
ISO MOD T3 1CH 1:1 6P SMD
ISO MOD T3 1CH 1C:1C X-TEMP 6P S
ISO MOD T3 2CH 1:1 16P SMD T/R
ISO MOD T3 2CH 1:1 16P SMD
LAN XFMR CHIP 1:1 10G POE 60W
LAN XFMR CHIP 1:1 10G POE 90W
LAN XFMR CHIP 1:1 10G SMD
LAN XFMR CHIP 1:1 1G POE 60W
LAN XFMR CHIP 1:1 1G POE 90W
LAN XFMR CHIP 1:1 1G SMD
LAN XFMR CHIP 1:1 2.5G POE 60W
LAN XFMR CHIP 1:1 2.5G POE 90W
LAN XFMR CHIP 1:1 2.5G SMD
LAN XFMR CHIP 1:1 5G POE 60W
LAN XFMR CHIP 1:1 5G POW 90W
LAN XFMR CHIP 1:1 5G SMD
MIL-STD-1553 Pulse Transformer 1.25CT:1CT Surface Mount
MIL-STD-1553 Pulse Transformer 1.66CT:1CT Surface Mount
MIL-STD-1553 Pulse Transformer 1CT:1.79CT Surface Mount
MIL-STD-1553 Pulse Transformer 1CT:1CT, 1CT:0.707CT Surface Mount
MIL-STD-1553 Pulse Transformer 1CT:2.12CT, 1CT:1.5CT Surface Mount
MIL-STD-1553 Pulse Transformer 1CT:2.5CT Surface Mount
MIL-STD-1553 Pulse Transformer 1CT:3.75CT Surface Mount
MIL-STD-1553 Pulse Transformer 1CT:3CT, 1CT:2.15CT Surface Mount
POE POWER OVER ETHERNET EP7 CORE
POE PWR OVER ETHERNET EP10 CORE
POE PWR OVER ETHERNET EP13 CORE
Power over Ethernet (PoE) Pulse Transformer Surface Mount
Pulse Transformer 1CT:1CT Surface Mount
Pulse Transformer 1CT:1CT Transmitter, 1CT:2.4CT Receiver Surface Mount
Pulse Transformer 1CT:2CT Transmitter, 1CT:2CT Receiver Surface Mount
Pulse Transformer
SIGNAL BMS TRANSFORMER
SM91259AL-E
SMD ISOLATION MODULE
TRANS LAN 100B-TX 1 PORT
TRANSF BMS 4KV ISOL 6 PIN
TRANSF BMS CMC 1500 VDC AECQ
TRANSF BMS CMC 6.4KVDC 6 PIN
TRANSF BMS PLANAR 4.3KVDC
TRANSF CMC BMS 300UH 1KVDC
TRANSF CMC BMS 4.3KVDC
TRANSF CMC LAN 1000B-T
TRANSF LAN GIGABIT 1 CH SMD
TRANSF PLANAR BMS 1000VDC
TRANSF PLANAR BMS 4.3KVDC
TRANSF PLANAR BMS 4300KVDC
TRANSFORMER CMC BMS 4.3KVDC

<< Prev Next >>