Win Source Part Number: 1016020-SM91514AL-E
Category: Transformers>Pulse Transformers
Series: Automotive, AEC-Q200
Package: Tape & Reel
Inductance: 300µH
Height - Seated (Max): 0.225" (5.72mm)
Standard Package: 800
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.300" L x 0.265" W (7.62mm x 6.73mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Bourns Inc.
Other Names: 118-SM91514AL-ECT,11
Base Product Number: SM91514
300µH Pulse Transformer 1:1 Surface Mount
300µH Pulse Transformer 1:1 Surface Mount
300µH Pulse Transformer 1:1 Surface Mount
BMS TRANSFORMER/CMC,6PIN
BMS TRANSFORMER, AEC-Q200, 4.3KV, SMT ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers |
| Product Number | 1016020-SM91514AL-E | 118-SM91514AL-EDKR-ND | 166-SM91514AL-E | 40AJ8419 |
| Product Name | Transformers - Pulse Transformers | Pulse Transformers | Pulse Transformer | Bms Transformer, Aec-Q200, 4.3Kv, Smt Rohs Compliant Bourns |
| Category | Signal | Signal | Signal |