Bourns, Inc. Transformers - Pulse Transformers SM91508AL-E

Description
Win Source Part Number: 1232762-SM91508AL-E Category: Transformers>Pulse Transformers Series: Automotive, AEC-Q200, SM Package: Tape & Reel Inductance: 300µH Height - Seated (Max): 0.167" (4.25mm) Standard Package: 4,000 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.330" L x 0.303" W (8.38mm x 7.69mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Bourns Inc. Other Names: 118-SM91508AL-ECT,11 8-SM91508AL-EDKR,118 -SM91508AL-ETR Base Product Number: SM91508
Request a Quote Datasheet
Description
Win Source Part Number: 1232762-SM91508AL-E Category: Transformers>Pulse Transformers Series: Automotive, AEC-Q200, SM Package: Tape & Reel Inductance: 300µH Height - Seated (Max): 0.167" (4.25mm) Standard Package: 4,000 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.330" L x 0.303" W (8.38mm x 7.69mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Bourns Inc. Other Names: 118-SM91508AL-ECT,11 8-SM91508AL-EDKR,118 -SM91508AL-ETR Base Product Number: SM91508
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1232762-SM91508AL-E - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1232762-SM91508AL-E
Transformers - Pulse Transformers 1232762-SM91508AL-E
Win Source Part Number: 1232762-SM91508AL-E Category: Transformers>Pulse Transformers Series: Automotive, AEC-Q200, SM Package: Tape & Reel Inductance: 300µH Height - Seated (Max): 0.167" (4.25mm) Standard Package: 4,000 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.330" L x 0.303" W (8.38mm x 7.69mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Bourns Inc. Other Names: 118-SM91508AL-ECT,11 8-SM91508AL-EDKR,118 -SM91508AL-ETR Base Product Number: SM91508

Win Source Part Number: 1232762-SM91508AL-E
Category: Transformers>Pulse Transformers
Series: Automotive, AEC-Q200, SM
Package: Tape & Reel
Inductance: 300µH
Height - Seated (Max): 0.167" (4.25mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.330" L x 0.303" W (8.38mm x 7.69mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Bourns Inc.
Other Names: 118-SM91508AL-ECT,118-SM91508AL-EDKR,118-SM91508AL-ETR
Base Product Number: SM91508

Buy Now Datasheet
Pulse Transformers - 118-SM91508AL-EDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-SM91508AL-EDKR-ND
Pulse Transformers 118-SM91508AL-EDKR-ND
300µH Pulse Transformer 1:1 Surface Mount

300µH Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 118-SM91508AL-ETR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-SM91508AL-ETR-ND
Pulse Transformers 118-SM91508AL-ETR-ND
300µH Pulse Transformer 1:1 Surface Mount

300µH Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 118-SM91508AL-ECT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-SM91508AL-ECT-ND
Pulse Transformers 118-SM91508AL-ECT-ND
300µH Pulse Transformer 1:1 Surface Mount

300µH Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
SMD 300UH Pulse Transformer - 166-SM91508AL-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300UH Pulse Transformer
166-SM91508AL-E
SMD 300UH Pulse Transformer 166-SM91508AL-E
XFRMR PULSE 1:1 300UH SMD Product overview: SM91508AL-E from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 300UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-SM91508AL-E can be used for catalog matching and distributor lookup.

XFRMR PULSE 1:1 300UH SMD Product overview: SM91508AL-E from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 300UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-SM91508AL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - SM91508AL-E - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
SM91508AL-E
Pulse Transformers SM91508AL-E
XFRMR PULSE 1:1 300UH SMD

XFRMR PULSE 1:1 300UH SMD

Supplier's Site Datasheet
Bms Signal Transformer, 300Uh, Aec-Q200 Rohs Compliant Bourns - 69AH2445 - Newark, An Avnet Company
Chicago, IL, United States
Bms Signal Transformer, 300Uh, Aec-Q200 Rohs Compliant Bourns
69AH2445
Bms Signal Transformer, 300Uh, Aec-Q200 Rohs Compliant Bourns 69AH2445
BMS SIGNAL TRANSFORMER, 300UH, AEC-Q200 ROHS COMPLIANT: YES

BMS SIGNAL TRANSFORMER, 300UH, AEC-Q200 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Shenzhen, China
Transformers - Pulse Transformers
SM91508AL-E
Transformers - Pulse Transformers SM91508AL-E
XFRMR PULSE 1:1 300UH SMD

XFRMR PULSE 1:1 300UH SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 1232762-SM91508AL-E 118-SM91508AL-EDKR-ND 166-SM91508AL-E SM91508AL-E 69AH2445 SM91508AL-E
Product Name Transformers - Pulse Transformers Pulse Transformers SMD 300UH Pulse Transformer Pulse Transformers Bms Signal Transformer, 300Uh, Aec-Q200 Rohs Compliant Bourns Transformers - Pulse Transformers
Category Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
CSX7030 Series SMT Current Sense Transformers - CSX7030-200 - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Current-Sense; Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Pulse Transformers - A145153DKR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
4 suppliers