Bourns, Inc. Dual Pulse Transformer SM91501ALO-E

Description
BMS TRANSFORMER/CMC, 12PIN, DUAL Product overview: SM91501ALO-E from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-SM91501ALO-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BMS TRANSFORMER/CMC, 12PIN, DUAL Product overview: SM91501ALO-E from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-SM91501ALO-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Pulse Transformer - 166-SM91501ALO-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Pulse Transformer
166-SM91501ALO-E
Dual Pulse Transformer 166-SM91501ALO-E
BMS TRANSFORMER/CMC, 12PIN, DUAL Product overview: SM91501ALO-E from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-SM91501ALO-E can be used for catalog matching and distributor lookup.

BMS TRANSFORMER/CMC, 12PIN, DUAL Product overview: SM91501ALO-E from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-SM91501ALO-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers - Pulse Transformers - 1074532-SM91501ALO-E - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1074532-SM91501ALO-E
Transformers - Pulse Transformers 1074532-SM91501ALO-E
Win Source Part Number: 1074532-SM91501ALO-E Category: Transformers>Pulse Transformers Series: SM Package: Tape & Reel Inductance: 150µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 400 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.583" L x 0.460" W (14.81mm x 11.68mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Bourns Inc. Other Names: 118-SM91501ALO-ECT,1 18-SM91501ALO-EDKR,1 18-SM91501ALO-ETR Base Product Number: SM91501

Win Source Part Number: 1074532-SM91501ALO-E
Category: Transformers>Pulse Transformers
Series: SM
Package: Tape & Reel
Inductance: 150µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 400
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.583" L x 0.460" W (14.81mm x 11.68mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Bourns Inc.
Other Names: 118-SM91501ALO-ECT,118-SM91501ALO-EDKR,118-SM91501ALO-ETR
Base Product Number: SM91501

Buy Now Datasheet
Pulse Transformers - 118-SM91501ALO-ETR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-SM91501ALO-ETR-ND
Pulse Transformers 118-SM91501ALO-ETR-ND
150µH Pulse Transformer 1:1 Surface Mount

150µH Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 118-SM91501ALO-ECT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-SM91501ALO-ECT-ND
Pulse Transformers 118-SM91501ALO-ECT-ND
150µH Pulse Transformer 1:1 Surface Mount

150µH Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 118-SM91501ALO-EDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-SM91501ALO-EDKR-ND
Pulse Transformers 118-SM91501ALO-EDKR-ND
150µH Pulse Transformer 1:1 Surface Mount

150µH Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
PCB Transformers - 2341669 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Transformers
2341669
PCB Transformers 2341669
Bourns SM91501ALO-E PCB Transformer

Bourns SM91501ALO-E PCB Transformer

Supplier's Site
PCB Transformers - 2341670P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Transformers
2341670P
PCB Transformers 2341670P
Bourns SM91501ALO-E PCB Transformer

Bourns SM91501ALO-E PCB Transformer

Supplier's Site
PCB Transformers - 2341670 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Transformers
2341670
PCB Transformers 2341670
Bourns SM91501ALO-E PCB Transformer

Bourns SM91501ALO-E PCB Transformer

Supplier's Site
Pulse Transformers - SM91501ALO-E - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
SM91501ALO-E
Pulse Transformers SM91501ALO-E
BMS TRANSFORMER/CMC, 12PIN, DUAL

BMS TRANSFORMER/CMC, 12PIN, DUAL

Supplier's Site Datasheet
Pcb Transformer, 4.3Kv, Bms, Smt Rohs Compliant Bourns - 74AJ2516 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Transformer, 4.3Kv, Bms, Smt Rohs Compliant Bourns
74AJ2516
Pcb Transformer, 4.3Kv, Bms, Smt Rohs Compliant Bourns 74AJ2516
PCB TRANSFORMER, 4.3KV, BMS, SMT ROHS COMPLIANT: YES

PCB TRANSFORMER, 4.3KV, BMS, SMT ROHS COMPLIANT: YES

Supplier's Site
Pcb Transformer, Bms, 4.3Kv, Smt; Pcb Transformer Type Bourns - 24AK7751 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Transformer, Bms, 4.3Kv, Smt; Pcb Transformer Type Bourns
24AK7751
Pcb Transformer, Bms, 4.3Kv, Smt; Pcb Transformer Type Bourns 24AK7751
PCB TRANSFORMER, BMS, 4.3KV, SMT; PCB Transformer Type:BMS - Battery Management System; Secondary Voltages:-; Power Rating:-; Frequency Range:-; Winding Type:-; Current Rating:-; Isolation Voltage:4.3kV; Product Range:- RoHS Compliant: Yes

PCB TRANSFORMER, BMS, 4.3KV, SMT; PCB Transformer Type:BMS - Battery Management System; Secondary Voltages:-; Power Rating:-; Frequency Range:-; Winding Type:-; Current Rating:-; Isolation Voltage:4.3kV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Pcb Transformer, 4.3Kv, Bms, Smt Rohs Compliant Bourns - 24AK7752 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Transformer, 4.3Kv, Bms, Smt Rohs Compliant Bourns
24AK7752
Pcb Transformer, 4.3Kv, Bms, Smt Rohs Compliant Bourns 24AK7752
PCB TRANSFORMER, 4.3KV, BMS, SMT ROHS COMPLIANT: YES

PCB TRANSFORMER, 4.3KV, BMS, SMT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 166-SM91501ALO-E 1074532-SM91501ALO-E 118-SM91501ALO-ETR-ND 2341669 SM91501ALO-E 74AJ2516 24AK7751
Product Name Dual Pulse Transformer Transformers - Pulse Transformers Pulse Transformers PCB Transformers Pulse Transformers Pcb Transformer, 4.3Kv, Bms, Smt Rohs Compliant Bourns Pcb Transformer, Bms, 4.3Kv, Smt; Pcb Transformer Type Bourns
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH075-BA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Transformers - Audio Transformers - Signal Level - 141F - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
5 suppliers
1:1.5 CORE & WIRE Transformer, DC - 2500 MHz, 50/75Ω - Z7550-NFNF+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details