Bourns, Inc. Pulse Transformer SM91502ALA-E

Description
BMS TRANSFORMER/CMC, 6PIN, SGL, Product overview: SM91502ALA-E from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-SM91502ALA-E can be used for catalog matching and distributor lookup.
Request a Quote
Description
BMS TRANSFORMER/CMC, 6PIN, SGL, Product overview: SM91502ALA-E from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-SM91502ALA-E can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns PCB Transformer, part number SM91502ALA, is designed for battery management systems (BMS) with a high isolation voltage of 4.3 kV. It features a working voltage of 1000 VDC and is compliant with AEC-Q200 standards, making it suitable for automotive applications. The transformer operates within a temperature range of -40 °C to +125 °C and has a moisture sensitivity level of 1. It offers a turns ratio of 1:1 ± 2% and has a maximum leakage inductance of 0.5 µH at 100 kHz. The insertion loss is limited to -0.25 dB at 4 MHz, with a return loss of -22 dB minimum. The device is halogen-free and RoHS compliant, ensuring it meets environmental standards. It is packaged in tape and reel format, with 800 pieces per reel, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Bourns PCB Transformer, part number SM91502ALA, is designed for battery management systems (BMS) with a high isolation voltage of 4.3 kV. It features a working voltage of 1000 VDC and is compliant with AEC-Q200 standards, making it suitable for automotive applications. The transformer operates within a temperature range of -40 °C to +125 °C and has a moisture sensitivity level of 1. It offers a turns ratio of 1:1 ± 2% and has a maximum leakage inductance of 0.5 µH at 100 kHz. The insertion loss is limited to -0.25 dB at 4 MHz, with a return loss of -22 dB minimum. The device is halogen-free and RoHS compliant, ensuring it meets environmental standards. It is packaged in tape and reel format, with 800 pieces per reel, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - 166-SM91502ALA-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-SM91502ALA-E
Pulse Transformer 166-SM91502ALA-E
BMS TRANSFORMER/CMC, 6PIN, SGL, Product overview: SM91502ALA-E from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-SM91502ALA-E can be used for catalog matching and distributor lookup.

BMS TRANSFORMER/CMC, 6PIN, SGL, Product overview: SM91502ALA-E from Bourns, Inc. is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-SM91502ALA-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers - Pulse Transformers - 1355162-SM91502ALA-E - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1355162-SM91502ALA-E
Transformers - Pulse Transformers 1355162-SM91502ALA-E
Win Source Part Number: 1355162-SM91502ALA-E Category: Transformers - Pulse Transformers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: SM Package: Tape & Reel Product Status: Active Base Product Number: SM91502 Mounting Type: Surface Mount HTSUS: 8504.31.2000 Size / Dimension: 0.300" L x 0.265" W (7.62mm x 6.73mm) Height - Seated (Max): 0.225" (5.72mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 150µH

Win Source Part Number: 1355162-SM91502ALA-E
Category: Transformers - Pulse Transformers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: SM
Package: Tape & Reel
Product Status: Active
Base Product Number: SM91502
Mounting Type: Surface Mount
HTSUS: 8504.31.2000
Size / Dimension: 0.300" L x 0.265" W (7.62mm x 6.73mm)
Height - Seated (Max): 0.225" (5.72mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 150µH

Buy Now Datasheet
PCB Transformers - 2341672 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Transformers
2341672
PCB Transformers 2341672
Bourns SM91502ALA-E PCB Transformer

Bourns SM91502ALA-E PCB Transformer

Supplier's Site
PCB Transformers - 2341671 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Transformers
2341671
PCB Transformers 2341671
Bourns SM91502ALA-E PCB Transformer

Bourns SM91502ALA-E PCB Transformer

Supplier's Site
PCB Transformers - 2341672P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Transformers
2341672P
PCB Transformers 2341672P
Bourns SM91502ALA-E PCB Transformer

Bourns SM91502ALA-E PCB Transformer

Supplier's Site
Pulse Transformers - 118-SM91502ALA-EDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-SM91502ALA-EDKR-ND
Pulse Transformers 118-SM91502ALA-EDKR-ND
150µH Pulse Transformer 1:1 Surface Mount

150µH Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 118-SM91502ALA-ECT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-SM91502ALA-ECT-ND
Pulse Transformers 118-SM91502ALA-ECT-ND
150µH Pulse Transformer 1:1 Surface Mount

150µH Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 118-SM91502ALA-ETR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-SM91502ALA-ETR-ND
Pulse Transformers 118-SM91502ALA-ETR-ND
150µH Pulse Transformer 1:1 Surface Mount

150µH Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
SM91502ALA-E
Transformers - Pulse Transformers SM91502ALA-E
BMS TRANSFORMER/CMC, 6PIN, SGL

BMS TRANSFORMER/CMC, 6PIN, SGL

Supplier's Site
Bms Transformer, Aec-Q200, 4.3Kv, Smt Rohs Compliant Bourns - 24AK7754 - Newark, An Avnet Company
Chicago, IL, United States
Bms Transformer, Aec-Q200, 4.3Kv, Smt Rohs Compliant Bourns
24AK7754
Bms Transformer, Aec-Q200, 4.3Kv, Smt Rohs Compliant Bourns 24AK7754
BMS TRANSFORMER, AEC-Q200, 4.3KV, SMT ROHS COMPLIANT: YES

BMS TRANSFORMER, AEC-Q200, 4.3KV, SMT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Pcb Transformer, Bms, 4.3Kv, Smt; Pcb Transformer Type Bourns - 24AK7753 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Transformer, Bms, 4.3Kv, Smt; Pcb Transformer Type Bourns
24AK7753
Pcb Transformer, Bms, 4.3Kv, Smt; Pcb Transformer Type Bourns 24AK7753
PCB TRANSFORMER, BMS, 4.3KV, SMT; PCB Transformer Type:BMS - Battery Management System; Secondary Voltages:-; Power Rating:-; Frequency Range:-; Winding Type:-; Current Rating:-; Isolation Voltage:4.3kV; Product Range:- RoHS Compliant: Yes

PCB TRANSFORMER, BMS, 4.3KV, SMT; PCB Transformer Type:BMS - Battery Management System; Secondary Voltages:-; Power Rating:-; Frequency Range:-; Winding Type:-; Current Rating:-; Isolation Voltage:4.3kV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Bms Transformer, Aec-Q200, 4.3Kv, Smt Rohs Compliant Bourns - 74AJ2517 - Newark, An Avnet Company
Chicago, IL, United States
Bms Transformer, Aec-Q200, 4.3Kv, Smt Rohs Compliant Bourns
74AJ2517
Bms Transformer, Aec-Q200, 4.3Kv, Smt Rohs Compliant Bourns 74AJ2517
BMS TRANSFORMER, AEC-Q200, 4.3KV, SMT ROHS COMPLIANT: YES

BMS TRANSFORMER, AEC-Q200, 4.3KV, SMT ROHS COMPLIANT: YES

Supplier's Site
Pulse Transformers - SM91502ALA-E - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
SM91502ALA-E
Pulse Transformers SM91502ALA-E
BMS TRANSFORMER/CMC, 6PIN, SGL,

BMS TRANSFORMER/CMC, 6PIN, SGL,

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number 166-SM91502ALA-E 1355162-SM91502ALA-E 2341672 118-SM91502ALA-EDKR-ND SM91502ALA-E 24AK7754 24AK7753 SM91502ALA-E
Product Name Pulse Transformer Transformers - Pulse Transformers PCB Transformers Pulse Transformers Transformers - Pulse Transformers Bms Transformer, Aec-Q200, 4.3Kv, Smt Rohs Compliant Bourns Pcb Transformer, Bms, 4.3Kv, Smt; Pcb Transformer Type Bourns Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

1:1 LTCC Transformer, 2300 - 3000 MHz, 50Ω - TCW1-33+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
Manufacturer 100KVA 200KVA 300KVA 500KVA 1000KVA 1500KVA 3000KVA Three Phase Transformer - No.1601425297532 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 561677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
View Details
CCT Standard Transformer - 1497-B-AXSX-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 80 VA
View Details