Bourns, Inc. Pulse Transformers SM91501AL-E

Description
150µH Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet
Description
150µH Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 118-SM91501AL-EDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-SM91501AL-EDKR-ND
Pulse Transformers 118-SM91501AL-EDKR-ND
150µH Pulse Transformer 1CT:1CT Surface Mount

150µH Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 118-SM91501AL-ETR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-SM91501AL-ETR-ND
Pulse Transformers 118-SM91501AL-ETR-ND
150µH Pulse Transformer 1CT:1CT Surface Mount

150µH Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 118-SM91501AL-ECT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-SM91501AL-ECT-ND
Pulse Transformers 118-SM91501AL-ECT-ND
150µH Pulse Transformer 1CT:1CT Surface Mount

150µH Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Transformers - Pulse Transformers - 1232763-SM91501AL-E - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1232763-SM91501AL-E
Transformers - Pulse Transformers 1232763-SM91501AL-E
Win Source Part Number: 1232763-SM91501AL-E Category: Transformers>Pulse Transformers Series: Automotive, AEC-Q200, SM Package: Tape & Reel Inductance: 150µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 400 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.583" L x 0.460" W (14.81mm x 11.68mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Bourns Inc. Other Names: SM91501ALETR,118-SM9 1501AL-ECT,SM91501AL EDKR,SM91501ALECT,SM 91501ALE,118-SM91501 AL-ETR,SM91501ALECT, SM91501ALEDKR,SM9150 1ALETR,118-SM91501AL -EDKR Base Product Number: SM9150

Win Source Part Number: 1232763-SM91501AL-E
Category: Transformers>Pulse Transformers
Series: Automotive, AEC-Q200, SM
Package: Tape & Reel
Inductance: 150µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 400
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.583" L x 0.460" W (14.81mm x 11.68mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Bourns Inc.
Other Names: SM91501ALETR,118-SM91501AL-ECT,SM91501ALEDKR,SM91501ALECT,SM91501ALE,118-SM91501AL-ETR,SM91501ALECT,SM91501ALEDKR,SM91501ALETR,118-SM91501AL-EDKR
Base Product Number: SM9150

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transformers Transformers
Product Number 118-SM91501AL-EDKR-ND 1232763-SM91501AL-E
Product Name Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
PCB Transformers - 7320512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details