Bourns, Inc. Pulse Transformers SM91076L-E

Description
350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet
Description
350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 118-SM91076L-EDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-SM91076L-EDKR-ND
Pulse Transformers 118-SM91076L-EDKR-ND
350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 118-SM91076L-ECT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-SM91076L-ECT-ND
Pulse Transformers 118-SM91076L-ECT-ND
350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 118-SM91076L-ETR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
118-SM91076L-ETR-ND
Pulse Transformers 118-SM91076L-ETR-ND
350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount

350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
LAN Ethernet Transformers - 2341668 - RS Components, Ltd.
Corby, Northants, United Kingdom
LAN Ethernet Transformers
2341668
LAN Ethernet Transformers 2341668
Bourns SM91076L-E

Bourns SM91076L-E

Supplier's Site
LAN Ethernet Transformers - 2341667 - RS Components, Ltd.
Corby, Northants, United Kingdom
LAN Ethernet Transformers
2341667
LAN Ethernet Transformers 2341667
Bourns SM91076L-E

Bourns SM91076L-E

Supplier's Site
LAN Ethernet Transformers - 2341668P - RS Components, Ltd.
Corby, Northants, United Kingdom
LAN Ethernet Transformers
2341668P
LAN Ethernet Transformers 2341668P
Bourns SM91076L-E

Bourns SM91076L-E

Supplier's Site
Shenzhen, China
Transformers - Pulse Transformers
SM91076L-E
Transformers - Pulse Transformers SM91076L-E
10/100 BASE-T SINGLE PORT, 16PIN

10/100 BASE-T SINGLE PORT, 16PIN

Supplier's Site
Xfmr, 10/100 Base-T, 1Port/smd; No. Of Ports Bourns - 24AK7749 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 10/100 Base-T, 1Port/smd; No. Of Ports Bourns
24AK7749
Xfmr, 10/100 Base-T, 1Port/smd; No. Of Ports Bourns 24AK7749
XFMR, 10/100 BASE-T, 1PORT/SMD; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:0.5µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes

XFMR, 10/100 BASE-T, 1PORT/SMD; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:0.5µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
10/100 Base-T Single Port, 16Pin, Dual, 1.5K Vac Rohs Compliant Bourns - 24AK7750 - Newark, An Avnet Company
Chicago, IL, United States
10/100 Base-T Single Port, 16Pin, Dual, 1.5K Vac Rohs Compliant Bourns
24AK7750
10/100 Base-T Single Port, 16Pin, Dual, 1.5K Vac Rohs Compliant Bourns 24AK7750
10/100 BASE-T SINGLE PORT, 16PIN, DUAL, 1.5K VAC ROHS COMPLIANT: YES

10/100 BASE-T SINGLE PORT, 16PIN, DUAL, 1.5K VAC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 118-SM91076L-EDKR-ND 2341668 SM91076L-E 24AK7749 24AK7750
Product Name Pulse Transformers LAN Ethernet Transformers Transformers - Pulse Transformers Xfmr, 10/100 Base-T, 1Port/smd; No. Of Ports Bourns 10/100 Base-T Single Port, 16Pin, Dual, 1.5K Vac Rohs Compliant Bourns
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mounting Transformers - 1234239 - RS Components, Ltd.
Specs
Mounting Chassis; Din rail mount, screw mount
Standards RoHS
Operating Temperature -30 C (-22 F)
View Details
Pulse Transformers - 486-5480-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Single Phase Transformer
View Details
Transformers - Chokes & Reactors - 153H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers