DigiKey Datasheets for Pulse Transformers

Pulse transformers interface a pulse forming network (PFN) and a load. They match the impedance of the load to the PFN in order to maximize power-transfer efficiency.
Pulse Transformers: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
3.3mH Gate Drive Pulse Transformer 1:1:1 Surface Mount
350µH LAN 10/100 Base-T Pulse Transformer 1:1 Surface Mount
GATE & SIGNAL X-COIL TRANSFORMER
Interface, MIL-STD-1553 Pulse Transformer 1CT:1.79CT Through Hole
MIL-STD-1553 Pulse Transformer 1CT:1.25CT Through Hole
MIL-STD-1553 Pulse Transformer 1CT:1.79CT Through Hole
PULSE ENCAP TRANSFORMER RATIO 1
PULSE ENCAP TX DS RATIO 1:1 CLAS
PULSE ENCAP. TRANSFORMER RATIO 1
PULSE ENCAP. TRANSFORMER RATIO 2
PULSE ENCAPSULATED TRANSFORMER R
PULSE ENCAPSULATED TX DS RATIO 2
PULSE OPEN EP7 TRANSFORMER RATIO
PULSE OPEN TRANSFORMER RATIO 1:1
PULSE OPEN TRANSFORMER RATIO 2:1
SMT GATE & SIGNAL TRANSFORMER

<< Prev