HALO Electronics, Inc. Pulse Transformers TG110-S055N2LF

Description
ISO MOD 10/100 16P SMD
Request a Quote Datasheet
Description
ISO MOD 10/100 16P SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 5843-TG110-S055N2LF-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
5843-TG110-S055N2LF-ND
Pulse Transformers 5843-TG110-S055N2LF-ND
ISO MOD 10/100 16P SMD

ISO MOD 10/100 16P SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
TG110-S055N2LF
Audio Transformers / Signal Transformers TG110-S055N2LF
Audio Transformers / Signal Transformers 10/100BASE-TX SMD Ultra 16P 1-Port

Audio Transformers / Signal Transformers 10/100BASE-TX SMD Ultra 16P 1-Port

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Transformers Transformers
Product Number 5843-TG110-S055N2LF-ND TG110-S055N2LF
Product Name Pulse Transformers Audio Transformers / Signal Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 7-1611449-1 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 20 VA
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Transformers - Audio Transformers -  - Win Source Electronics
Specs
Category Signal
Operating Frequency 5000 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details