Win Source Part Number: 1226838-SM91502ALE
Category: Transformers>Pulse Transformers
Series: Automotive, AEC-Q200, SM
Package: Tape & Reel
Inductance: 150µH
Height - Seated (Max): 0.225" (5.72mm)
Standard Package: 800
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.300" L x 0.265" W (7.62mm x 6.73mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Bourns Inc.
Other Names: SM91502ALETR,SM91502
Base Product Number: SM9150
150µH Pulse Transformer 1CT:1CT Surface Mount
150µH Pulse Transformer 1CT:1CT Surface Mount
150µH Pulse Transformer 1CT:1CT Surface Mount
BMS XFORMER 1-CH 1000V AECQ +125
BMS TRANSFORMER 1-CH 1000V AEC-QQ +125 C ROHS COMPLIANT: YES
PCB TRANSFORMER, BMS, 4.3KV; PCB Transformer Type:BMS - Battery Management System; Secondary Voltages:-; Power Rating:-; Frequency Range:-; Winding Type:-; Current Rating:-; Isolation Voltage:4.3kV; Transformer Mounting:Surface MountRoHS Compliant: Yes
1CT:1CT SMD,7.6x6.7mm RJ45 Transformer ROHS
Audio Transformers / Signal Transformers BMS xformer 1-Ch 1000V AECQ +125 C
BMS XFORMER 1-CH 1000V AECQ +125
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 1226838-SM91502ALE | SM91502ALEDKR-ND | SM91502ALE | 78AC4724 | 95AC3538 | SM91502ALE | SM91502ALE | SM91502ALE |
| Product Name | Transformers - Pulse Transformers | Pulse Transformers | Pulse Transformers | Bms Transformer 1-Ch 1000V Aec-Qq +125 C Rohs Compliant Bourns | Pcb Transformer, Bms, 4.3Kv; Pcb Transformer Type Bourns Jw Miller | Inductors/Coils/Transformers >> RJ45 Transformer | Audio Transformers / Signal Transformers | Transformers - Pulse Transformers |
| Category | Signal | Signal | Signal | Signal |