Ohmite Manufacturing Co. Wirewound Resistor, 50 Ohm, 25W, 10%; Resistance Ohmite D25K50R

Description
WIREWOUND RESISTOR, 50 OHM, 25W, 10%; Resistance:50ohm; Product Range:D25 Series; Power Rating:25W; Resistance Tolerance:± 10%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No
Description
WIREWOUND RESISTOR, 50 OHM, 25W, 10%; Resistance:50ohm; Product Range:D25 Series; Power Rating:25W; Resistance Tolerance:± 10%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 50 Ohm, 25W, 10%; Resistance Ohmite - 02F2200 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50 Ohm, 25W, 10%; Resistance Ohmite
02F2200
Wirewound Resistor, 50 Ohm, 25W, 10%; Resistance Ohmite 02F2200
WIREWOUND RESISTOR, 50 OHM, 25W, 10%; Resistance:50ohm; Product Range:D25 Series; Power Rating:25W; Resistance Tolerance:± 10%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 50 OHM, 25W, 10%; Resistance:50ohm; Product Range:D25 Series; Power Rating:25W; Resistance Tolerance:± 10%; Voltage Rating:625V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02F2200
Product Name Wirewound Resistor, 50 Ohm, 25W, 10%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 50 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176470-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details