Ohmite Manufacturing Co.
Chassis Mount Resistors
F20J2K0E
Description
20W 2000 OHMS VIT 5%
Request a Quote
Email Supplier
Datasheet
Description
20W 2000 OHMS VIT 5%
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
F20J2K0E-ND |
|
Product Name
|
Chassis Mount Resistors |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
General Use
|
|
Technology / Construction
|
Wirewound
|
|
Mounting / Packaging
|
Radial, Flat Oval
|
|
Resistance Range
|
2000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Resistance Range
0.0330 ohms
Tolerance
0.5000 +/- %
Temperature Coefficient
30 ±ppm/°C
View Details
2 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details