Ohmite Manufacturing Co. Resistor, Wirewound, 150 Ohm, 50W, 10%; Resistance Ohmite D50K150

Description
RESISTOR, WIREWOUND, 150 OHM, 50W, 10%; Resistance:150ohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No
Description
RESISTOR, WIREWOUND, 150 OHM, 50W, 10%; Resistance:150ohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 150 Ohm, 50W, 10%; Resistance Ohmite - 02F2228 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 150 Ohm, 50W, 10%; Resistance Ohmite
02F2228
Resistor, Wirewound, 150 Ohm, 50W, 10%; Resistance Ohmite 02F2228
RESISTOR, WIREWOUND, 150 OHM, 50W, 10%; Resistance:150ohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

RESISTOR, WIREWOUND, 150 OHM, 50W, 10%; Resistance:150ohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Supplier's Site
Resistor - 18688933 - Radwell International
Willingboro, NJ, United States
Resistor
18688933
Resistor 18688933
RESISTOR, WIREWOUND, 150 OHM, 50W, 10%; RESISTANCE:150OHM; PRODUCT RANGE:D50 SERIES; POWER RATING:50W; RESISTANCE TOLERANCE:ª 10%; VOLTAGE RATING:1.625KV; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:ª 260PPM/ªC ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, WIREWOUND, 150 OHM, 50W, 10%; RESISTANCE:150OHM; PRODUCT RANGE:D50 SERIES; POWER RATING:50W; RESISTANCE TOLERANCE:ª 10%; VOLTAGE RATING:1.625KV; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:ª 260PPM/ªC ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Resistors Resistors
Product Number 02F2228 18688933
Product Name Resistor, Wirewound, 150 Ohm, 50W, 10%; Resistance Ohmite Resistor
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 150 ohms 150 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers