Ohmite Manufacturing Co. Adjustable Power Resistor D25K250E

Description
"250 Ohms 25W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 2.000"" (50.80mm) Length"
Request a Quote Datasheet
Description
"250 Ohms 25W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 2.000"" (50.80mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D25K250E-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D25K250E-ND
Adjustable Power Resistor D25K250E-ND
"250 Ohms 25W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 2.000"" (50.80mm) Length"

"250 Ohms 25W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 2.000"" (50.80mm) Length"

Buy Now Datasheet
Wirewound Resistor, 250 Ohm, 25W, 10%; Resistance Ohmite - 64K4289 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 250 Ohm, 25W, 10%; Resistance Ohmite
64K4289
Wirewound Resistor, 250 Ohm, 25W, 10%; Resistance Ohmite 64K4289
WIREWOUND RESISTOR, 250 OHM, 25W, 10%; Resistance:250ohm; Product Range:D25 Series; Power Rating:25W; Resistance Tolerance:± 10%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 250 OHM, 25W, 10%; Resistance:250ohm; Product Range:D25 Series; Power Rating:25W; Resistance Tolerance:± 10%; Voltage Rating:625V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg25 W;Tol 10%;Lug;Adjustable Tubular - 70023716 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg25 W;Tol 10%;Lug;Adjustable Tubular
70023716
Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg25 W;Tol 10%;Lug;Adjustable Tubular 70023716
Type 210 adjustable resistors are used for applications requiring settings at different resistance values. These wirewound resistors are equipped with a screwdriver adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. These resistors have a vitreous enamel coating with a strip of uncovered wire that makes contact with the adjustment lug. One screwdriver adjustment lug is provided with each resistor. The hollow core permits secure fastening with spring-type clips, thru bolts or thru bolts with washers. They also offer the durability and flame resistance of vitreous enamel coating and all-welded construction. Tolerance: ±10%. Note: The stated wattage rating applies only when the entire resistance is in the circuit. Setting the lug at an intermediate point reduces the wattage by the approximate same proportion.

Type 210 adjustable resistors are used for applications requiring settings at different resistance values. These wirewound resistors are equipped with a screwdriver adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. These resistors have a vitreous enamel coating with a strip of uncovered wire that makes contact with the adjustment lug. One screwdriver adjustment lug is provided with each resistor. The hollow core permits secure fastening with spring-type clips, thru bolts or thru bolts with washers. They also offer the durability and flame resistance of vitreous enamel coating and all-welded construction. Tolerance: ±10%. Note: The stated wattage rating applies only when the entire resistance is in the circuit. Setting the lug at an intermediate point reduces the wattage by the approximate same proportion.

Supplier's Site
Adjustable Power Resistor - D25K250E - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
D25K250E
Adjustable Power Resistor D25K250E
ADJ PWR RES 250 OHM 25W CHAS MT

ADJ PWR RES 250 OHM 25W CHAS MT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Power Resistors
Product Number D25K250E-ND 64K4289 70023716 D25K250E
Product Name Adjustable Power Resistor Wirewound Resistor, 250 Ohm, 25W, 10%; Resistance Ohmite Resistor;Wirewound;Res 250 Ohms;Pwr-Rtg25 W;Tol 10%;Lug;Adjustable Tubular Adjustable Power Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Resistance Range 250 ohms 250 ohms 250 ohms 250 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1630184-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details