Ohmite Manufacturing Co. Adjustable Power Resistor D25K25K

Description
ADJ PWR RES 25 KOHM 25W CHAS MT
Datasheet
Description
ADJ PWR RES 25 KOHM 25W CHAS MT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D25K25K - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
D25K25K
Adjustable Power Resistor D25K25K
ADJ PWR RES 25 KOHM 25W CHAS MT

ADJ PWR RES 25 KOHM 25W CHAS MT

Supplier's Site Datasheet
Wirewound Resistor, 25Kohm, 25W, 10%; Resistance Ohmite - 02F2221 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 25Kohm, 25W, 10%; Resistance Ohmite
02F2221
Wirewound Resistor, 25Kohm, 25W, 10%; Resistance Ohmite 02F2221
WIREWOUND RESISTOR, 25KOHM, 25W, 10%; Resistance:25kohm; Product Range:D25 Series; Power Rating:25W; Resistance Tolerance:± 10%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: No

WIREWOUND RESISTOR, 25KOHM, 25W, 10%; Resistance:25kohm; Product Range:D25 Series; Power Rating:25W; Resistance Tolerance:± 10%; Voltage Rating:625V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Power Resistors Resistors
Product Number D25K25K 02F2221
Product Name Adjustable Power Resistor Wirewound Resistor, 25Kohm, 25W, 10%; Resistance Ohmite
Category / Application Power Applications
Mounting / Packaging Chassis Mount
Resistance Range 25000 ohms 25000 ohms
Power Rating 25 watts 25 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details