Ohmite Manufacturing Co. Wirewound Resistor, 1Kohm, 225W, 10%; Resistance Ohmite D225K1K0

Description
WIREWOUND RESISTOR, 1KOHM, 225W, 10%; Resistance:1kohm; Product Range:D225 Series; Power Rating:225W; Resistance Tolerance:± 10%; Voltage Rating:4.595kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No
Description
WIREWOUND RESISTOR, 1KOHM, 225W, 10%; Resistance:1kohm; Product Range:D225 Series; Power Rating:225W; Resistance Tolerance:± 10%; Voltage Rating:4.595kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 1Kohm, 225W, 10%; Resistance Ohmite - 02F2271 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 225W, 10%; Resistance Ohmite
02F2271
Wirewound Resistor, 1Kohm, 225W, 10%; Resistance Ohmite 02F2271
WIREWOUND RESISTOR, 1KOHM, 225W, 10%; Resistance:1kohm; Product Range:D225 Series; Power Rating:225W; Resistance Tolerance:± 10%; Voltage Rating:4.595kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

WIREWOUND RESISTOR, 1KOHM, 225W, 10%; Resistance:1kohm; Product Range:D225 Series; Power Rating:225W; Resistance Tolerance:± 10%; Voltage Rating:4.595kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Supplier's Site
OHM Bracket Mount - D225K1K0 - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
D225K1K0
OHM Bracket Mount D225K1K0
RESISTOR, 1K OHM, 225 WATT, ADJ.

RESISTOR, 1K OHM, 225 WATT, ADJ.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Resistors Resistors
Product Number 02F2271 D225K1K0
Product Name Wirewound Resistor, 1Kohm, 225W, 10%; Resistance Ohmite OHM Bracket Mount
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 1000 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details