Ohmite Manufacturing Co. Resistor, Power, 0.1 Ohm, 300W, 10%; Resistance Ohmite E300KR10

Description
RESISTOR, POWER, 0.1 OHM, 300W, 10%; Resistance:0.1ohm; Product Range:E300K Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No
Description
RESISTOR, POWER, 0.1 OHM, 300W, 10%; Resistance:0.1ohm; Product Range:E300K Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 0.1 Ohm, 300W, 10%; Resistance Ohmite - 04F8735 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 0.1 Ohm, 300W, 10%; Resistance Ohmite
04F8735
Resistor, Power, 0.1 Ohm, 300W, 10%; Resistance Ohmite 04F8735
RESISTOR, POWER, 0.1 OHM, 300W, 10%; Resistance:0.1ohm; Product Range:E300K Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No

RESISTOR, POWER, 0.1 OHM, 300W, 10%; Resistance:0.1ohm; Product Range:E300K Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04F8735
Product Name Resistor, Power, 0.1 Ohm, 300W, 10%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623774-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100000 ohms
Tolerance 5 +/- %
View Details
3 suppliers