Ohmite Manufacturing Co. Adjustable Power Resistor E300K5R0E

Description
"5 Ohms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length"
Request a Quote Datasheet
Description
"5 Ohms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - E300K5R0E-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
E300K5R0E-ND
Adjustable Power Resistor E300K5R0E-ND
"5 Ohms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length"

"5 Ohms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length"

Buy Now Datasheet
Resistor, Power, 5 Ohm, 300W, 10%; Resistance Ohmite - 64K4431 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 5 Ohm, 300W, 10%; Resistance Ohmite
64K4431
Resistor, Power, 5 Ohm, 300W, 10%; Resistance Ohmite 64K4431
RESISTOR, POWER, 5 OHM, 300W, 10%; Resistance:5ohm; Product Range:E300K Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RESISTOR, POWER, 5 OHM, 300W, 10%; Resistance:5ohm; Product Range:E300K Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site
Adjustable Power Resistor - E300K5R0E - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
E300K5R0E
Adjustable Power Resistor E300K5R0E
ADJ PWR RES 5 OHM 300W CHAS MT

ADJ PWR RES 5 OHM 300W CHAS MT

Supplier's Site Datasheet
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 300 W;Tol 10%;Lug;Adjustable Tubular - 70022323 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 300 W;Tol 10%;Lug;Adjustable Tubular
70022323
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 300 W;Tol 10%;Lug;Adjustable Tubular 70022323
280 Series — Adjustable Vitreous Enamel High Power Corrib® Resistors Corrib® resistors are ideal for applications involving high currents at very low resistance values – as low as 0.1 ohm at 300 watts. These large, heavy-duty resistors are designed to withstand frequent start-stop cycles characteristic of motor starting, dynamic breaking and other similar applications. They are manufactured with corrugated resistive wire. Ribbed construction aids in rapid cooling. To accelerate cooling, the wire is securely fused to the ceramic core by a protective vitreous enamel coating to improve durability. Corrib® resistors are hollow-core units, which can be securely fastened to chassis surfaces with the same thru bolts and brackets used with the 210/270 series resistors. Tolerance: ±10%. Length: 8.5". Outer Diameter: 1.125". Overall Height: 1.895".

280 Series — Adjustable Vitreous Enamel High Power Corrib® Resistors
Corrib® resistors are ideal for applications involving high currents at very low resistance values – as low as 0.1 ohm at 300 watts. These large, heavy-duty resistors are designed to withstand frequent start-stop cycles characteristic of motor starting, dynamic breaking and other similar applications. They are manufactured with corrugated resistive wire. Ribbed construction aids in rapid cooling. To accelerate cooling, the wire is securely fused to the ceramic core by a protective vitreous enamel coating to improve durability. Corrib® resistors are hollow-core units, which can be securely fastened to chassis surfaces with the same thru bolts and brackets used with the 210/270 series resistors. Tolerance: ±10%. Length: 8.5". Outer Diameter: 1.125". Overall Height: 1.895".

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Resistors Resistors Power Resistors Resistors
Product Number E300K5R0E-ND 64K4431 E300K5R0E 70022323
Product Name Adjustable Power Resistor Resistor, Power, 5 Ohm, 300W, 10%; Resistance Ohmite Adjustable Power Resistor Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 300 W;Tol 10%;Lug;Adjustable Tubular
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications General Use
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Resistance Range 5 ohms 5 ohms 5 ohms 5 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers