Ohmite Manufacturing Co. Adjustable Power Resistor D25K12KE

Description
ADJ PWR RES 12K OHM 25W
Request a Quote Datasheet
Description
ADJ PWR RES 12K OHM 25W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D25K12KE-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D25K12KE-ND
Adjustable Power Resistor D25K12KE-ND
ADJ PWR RES 12K OHM 25W

ADJ PWR RES 12K OHM 25W

Buy Now Datasheet
Res, 12K, 25W, Solder, Wirewound; Resistance Ohmite - 64K4276 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 25W, Solder, Wirewound; Resistance Ohmite
64K4276
Res, 12K, 25W, Solder, Wirewound; Resistance Ohmite 64K4276
RES, 12K, 25W, SOLDER, WIREWOUND; Resistance:12kohm; Product Range:Dividohm 210 Series; Power Rating:25W; Resistance Tolerance:± 10%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

RES, 12K, 25W, SOLDER, WIREWOUND; Resistance:12kohm; Product Range:Dividohm 210 Series; Power Rating:25W; Resistance Tolerance:± 10%; Voltage Rating:625V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D25K12KE-ND 64K4276
Product Name Adjustable Power Resistor Res, 12K, 25W, Solder, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Radial, 3 Lead, Tubular
Tolerance 10 +/- % 10 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details