Ohmite Manufacturing Co. Adjustable Power Resistor E300K16RE

Description
"16 Ohms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length"
Request a Quote Datasheet
Description
"16 Ohms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - E300K16RE-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
E300K16RE-ND
Adjustable Power Resistor E300K16RE-ND
"16 Ohms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length"

"16 Ohms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length"

Buy Now Datasheet
Resistor;Wirewound;Res 16 Ohms;Pwr-Rtg 300 W;Tol 10%;Lug;Adjustable Tubular - 70023561 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 16 Ohms;Pwr-Rtg 300 W;Tol 10%;Lug;Adjustable Tubular
70023561
Resistor;Wirewound;Res 16 Ohms;Pwr-Rtg 300 W;Tol 10%;Lug;Adjustable Tubular 70023561
280 Series — Adjustable Vitreous Enamel High Power Corrib® Resistors Corrib® resistors are ideal for applications involving high currents at very low resistance values – as low as 0.1 ohm at 300 watts. These large, heavy-duty resistors are designed to withstand frequent start-stop cycles characteristic of motor starting, dynamic breaking and other similar applications. They are manufactured with corrugated resistive wire. Ribbed construction aids in rapid cooling. To accelerate cooling, the wire is securely fused to the ceramic core by a protective vitreous enamel coating to improve durability. Corrib® resistors are hollow-core units, which can be securely fastened to chassis surfaces with the same thru bolts and brackets used with the 210/270 series resistors. Tolerance: ±10%. Length: 8.5". Outer Diameter: 1.125". Overall Height: 1.895".

280 Series — Adjustable Vitreous Enamel High Power Corrib® Resistors
Corrib® resistors are ideal for applications involving high currents at very low resistance values – as low as 0.1 ohm at 300 watts. These large, heavy-duty resistors are designed to withstand frequent start-stop cycles characteristic of motor starting, dynamic breaking and other similar applications. They are manufactured with corrugated resistive wire. Ribbed construction aids in rapid cooling. To accelerate cooling, the wire is securely fused to the ceramic core by a protective vitreous enamel coating to improve durability. Corrib® resistors are hollow-core units, which can be securely fastened to chassis surfaces with the same thru bolts and brackets used with the 210/270 series resistors. Tolerance: ±10%. Length: 8.5". Outer Diameter: 1.125". Overall Height: 1.895".

Supplier's Site
Resistor, Power, 16 Ohm, 300W, 10%; Resistance Ohmite - 64K4425 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 16 Ohm, 300W, 10%; Resistance Ohmite
64K4425
Resistor, Power, 16 Ohm, 300W, 10%; Resistance Ohmite 64K4425
RESISTOR, POWER, 16 OHM, 300W, 10%; Resistance:16ohm; Product Range:E300K Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RESISTOR, POWER, 16 OHM, 300W, 10%; Resistance:16ohm; Product Range:E300K Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number E300K16RE-ND 70023561 64K4425
Product Name Adjustable Power Resistor Resistor;Wirewound;Res 16 Ohms;Pwr-Rtg 300 W;Tol 10%;Lug;Adjustable Tubular Resistor, Power, 16 Ohm, 300W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular
Resistance Range 16 ohms 16 ohms 16 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R183JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details