Ohmite Manufacturing Co. Wirewound Resistor, 10 Ohm, 50W, 10%; Resistance Ohmite D50K10R

Description
WIREWOUND RESISTOR, 10 OHM, 50W, 10%; Resistance:10ohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No
Description
WIREWOUND RESISTOR, 10 OHM, 50W, 10%; Resistance:10ohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 10 Ohm, 50W, 10%; Resistance Ohmite - 02F2223 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 50W, 10%; Resistance Ohmite
02F2223
Wirewound Resistor, 10 Ohm, 50W, 10%; Resistance Ohmite 02F2223
WIREWOUND RESISTOR, 10 OHM, 50W, 10%; Resistance:10ohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

WIREWOUND RESISTOR, 10 OHM, 50W, 10%; Resistance:10ohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02F2223
Product Name Wirewound Resistor, 10 Ohm, 50W, 10%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 10 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers