Ohmite Manufacturing Co. Adjustable Power Resistor D25K2K5E

Description
"2.5 kOhms 25W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 2.000"" (50.80mm) Length"
Request a Quote Datasheet
Description
"2.5 kOhms 25W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 2.000"" (50.80mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D25K2K5E-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D25K2K5E-ND
Adjustable Power Resistor D25K2K5E-ND
"2.5 kOhms 25W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 2.000"" (50.80mm) Length"

"2.5 kOhms 25W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 2.000"" (50.80mm) Length"

Buy Now Datasheet
Wirewound Resistor, 2.5Kohm, 25W, 10%; Resistance Ohmite - 64K4282 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.5Kohm, 25W, 10%; Resistance Ohmite
64K4282
Wirewound Resistor, 2.5Kohm, 25W, 10%; Resistance Ohmite 64K4282
WIREWOUND RESISTOR, 2.5KOHM, 25W, 10%; Resistance:2.5kohm; Product Range:D25 Series; Power Rating:25W; Resistance Tolerance:± 10%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.5KOHM, 25W, 10%; Resistance:2.5kohm; Product Range:D25 Series; Power Rating:25W; Resistance Tolerance:± 10%; Voltage Rating:625V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site
Adjustable Power Resistor - D25K2K5E - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
D25K2K5E
Adjustable Power Resistor D25K2K5E
ADJ PWR RES 2.5 KOHM 25W CHAS MT

ADJ PWR RES 2.5 KOHM 25W CHAS MT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Power Resistors
Product Number D25K2K5E-ND 64K4282 D25K2K5E
Product Name Adjustable Power Resistor Wirewound Resistor, 2.5Kohm, 25W, 10%; Resistance Ohmite Adjustable Power Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 457417 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Ceramic Composition; Wirewound, Ceramic
Resistance Range 20 ohms
View Details