Ohmite Manufacturing Co. Resistor D50K100

Description
WIREWOUND RESISTOR, 100 OHM, 50W, 10%; RESISTANCE:100OHM; PRODUCT RANGE:D50 SERIES; POWER RATING:50W; RESISTANCE TOLERANCE:ª 10%; VOLTAGE RATING:1.625KV; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:ª 260PPM/ªC ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
WIREWOUND RESISTOR, 100 OHM, 50W, 10%; RESISTANCE:100OHM; PRODUCT RANGE:D50 SERIES; POWER RATING:50W; RESISTANCE TOLERANCE:ª 10%; VOLTAGE RATING:1.625KV; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:ª 260PPM/ªC ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 18701437 - Radwell International
Willingboro, NJ, United States
Resistor
18701437
Resistor 18701437
WIREWOUND RESISTOR, 100 OHM, 50W, 10%; RESISTANCE:100OHM; PRODUCT RANGE:D50 SERIES; POWER RATING:50W; RESISTANCE TOLERANCE:ª 10%; VOLTAGE RATING:1.625KV; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:ª 260PPM/ªC ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, 100 OHM, 50W, 10%; RESISTANCE:100OHM; PRODUCT RANGE:D50 SERIES; POWER RATING:50W; RESISTANCE TOLERANCE:ª 10%; VOLTAGE RATING:1.625KV; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:ª 260PPM/ªC ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wirewound Resistor, 100 Ohm, 50W, 10%; Resistance Ohmite - 02F2227 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 50W, 10%; Resistance Ohmite
02F2227
Wirewound Resistor, 100 Ohm, 50W, 10%; Resistance Ohmite 02F2227
WIREWOUND RESISTOR, 100 OHM, 50W, 10%; Resistance:100ohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

WIREWOUND RESISTOR, 100 OHM, 50W, 10%; Resistance:100ohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 18701437 02F2227
Product Name Resistor Wirewound Resistor, 100 Ohm, 50W, 10%; Resistance Ohmite
Resistance Range 100 ohms 100 ohms
Tolerance 10 +/- % 10 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1625971-1 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 1.5 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details