Ohmite Manufacturing Co. Ceramic Composition Resistor EY Series

Description
Ceramic Composition EY series ceramic composition construction is ideal for high energy/high peak power applications. The EY series is capable of absorbing 400 joules of energy in a single impulse. The increased cross section allows for more energy in a smaller package. Suitable for automatic machine insertion, the EY series has a higher reliability against disconnection compared to wirewound resistors and film resistors. Designed for high energy applications Up to 400 joules of energy handling Maximum impulse values of 25KV Standard values up to 100K ohms Robust design with epoxy coating
Datasheet
Description
Ceramic Composition EY series ceramic composition construction is ideal for high energy/high peak power applications. The EY series is capable of absorbing 400 joules of energy in a single impulse. The increased cross section allows for more energy in a smaller package. Suitable for automatic machine insertion, the EY series has a higher reliability against disconnection compared to wirewound resistors and film resistors. Designed for high energy applications Up to 400 joules of energy handling Maximum impulse values of 25KV Standard values up to 100K ohms Robust design with epoxy coating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Composition Resistor - EY Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
Ceramic Composition Resistor
EY Series
Ceramic Composition Resistor EY Series
Ceramic Composition EY series ceramic composition construction is ideal for high energy/high peak power applications. The EY series is capable of absorbing 400 joules of energy in a single impulse. The increased cross section allows for more energy in a smaller package. Suitable for automatic machine insertion, the EY series has a higher reliability against disconnection compared to wirewound resistors and film resistors. Designed for high energy applications Up to 400 joules of energy handling Maximum impulse values of 25KV Standard values up to 100K ohms Robust design with epoxy coating

Ceramic Composition

EY series ceramic composition construction is ideal for high energy/high peak power applications. The EY series is capable of absorbing 400 joules of energy in a single impulse. The increased cross section allows for more energy in a smaller package. Suitable for automatic machine insertion, the EY series has a higher reliability against disconnection compared to wirewound resistors and film resistors.

  • Designed for high energy applications Up to 400 joules of energy handling
  • Maximum impulse values of 25KV
  • Standard values up to 100K ohms
  • Robust design with epoxy coating
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number EY Series
Product Name Ceramic Composition Resistor
Configuration Single Resistor
Technology / Construction Ceramic Composition
Mounting / Packaging Axial Leads
Resistance Range 10 to 390000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details