Ohmite Manufacturing Co. Adjustable Power Resistor D225K200E

Description
"200 Ohms 225W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 10.500"" (266.70mm) Length"
Request a Quote Datasheet
Description
"200 Ohms 225W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 10.500"" (266.70mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D225K200E-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D225K200E-ND
Adjustable Power Resistor D225K200E-ND
"200 Ohms 225W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 10.500"" (266.70mm) Length"

"200 Ohms 225W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.752"" ID (28.60mm x 19.10mm) 10.500"" (266.70mm) Length"

Buy Now Datasheet
Res, 200R, 10%, 225W; Track Resistance Ohmite - 13P3492 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 10%, 225W; Track Resistance Ohmite
13P3492
Res, 200R, 10%, 225W; Track Resistance Ohmite 13P3492
RES, 200R, 10%, 225W; Track Resistance:200ohm; Power Rating:225W; Product Range:210 Series; Adjustment Type:Slide; Rheostat Type:High Power, Flame Proof; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:266.7mm RoHS Compliant: Yes

RES, 200R, 10%, 225W; Track Resistance:200ohm; Power Rating:225W; Product Range:210 Series; Adjustment Type:Slide; Rheostat Type:High Power, Flame Proof; Resistance Tolerance:± 10%; Resistor Case / Package:-; Product Length:266.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D225K200E-ND 13P3492
Product Name Adjustable Power Resistor Res, 200R, 10%, 225W; Track Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details