Ohmite Manufacturing Co. Adjustable Power Resistor E300K1R0E

Description
"1 Ohms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length"
Request a Quote Datasheet
Description
"1 Ohms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - E300K1R0E-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
E300K1R0E-ND
Adjustable Power Resistor E300K1R0E-ND
"1 Ohms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length"

"1 Ohms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length"

Buy Now Datasheet
Resistor, Power, 1 Ohm, 300W, 10%; Resistance Ohmite - 64K4420 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 1 Ohm, 300W, 10%; Resistance Ohmite
64K4420
Resistor, Power, 1 Ohm, 300W, 10%; Resistance Ohmite 64K4420
RESISTOR, POWER, 1 OHM, 300W, 10%; Resistance:1ohm; Product Range:E300K Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RESISTOR, POWER, 1 OHM, 300W, 10%; Resistance:1ohm; Product Range:E300K Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 300 W;Tol 10%;Lug;Adjustable Tubular - 70023562 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 300 W;Tol 10%;Lug;Adjustable Tubular
70023562
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 300 W;Tol 10%;Lug;Adjustable Tubular 70023562
280 Series — Adjustable Vitreous Enamel High Power Corrib® Resistors Corrib® resistors are ideal for applications involving high currents at very low resistance values – as low as 0.1 ohm at 300 watts. These large, heavy-duty resistors are designed to withstand frequent start-stop cycles characteristic of motor starting, dynamic breaking and other similar applications. They are manufactured with corrugated resistive wire. Ribbed construction aids in rapid cooling. To accelerate cooling, the wire is securely fused to the ceramic core by a protective vitreous enamel coating to improve durability. Corrib® resistors are hollow-core units, which can be securely fastened to chassis surfaces with the same thru bolts and brackets used with the 210/270 series resistors. Tolerance: ±10%. Length: 8.5". Outer Diameter: 1.125". Overall Height: 1.895".

280 Series — Adjustable Vitreous Enamel High Power Corrib® Resistors
Corrib® resistors are ideal for applications involving high currents at very low resistance values – as low as 0.1 ohm at 300 watts. These large, heavy-duty resistors are designed to withstand frequent start-stop cycles characteristic of motor starting, dynamic breaking and other similar applications. They are manufactured with corrugated resistive wire. Ribbed construction aids in rapid cooling. To accelerate cooling, the wire is securely fused to the ceramic core by a protective vitreous enamel coating to improve durability. Corrib® resistors are hollow-core units, which can be securely fastened to chassis surfaces with the same thru bolts and brackets used with the 210/270 series resistors. Tolerance: ±10%. Length: 8.5". Outer Diameter: 1.125". Overall Height: 1.895".

Supplier's Site
Resistor -  - Radwell International
Willingboro, NJ, United States
Resistor
Resistor
OHMITE Components E300K1R0E

OHMITE Components E300K1R0E

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number E300K1R0E-ND 64K4420 70023562
Product Name Adjustable Power Resistor Resistor, Power, 1 Ohm, 300W, 10%; Resistance Ohmite Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 300 W;Tol 10%;Lug;Adjustable Tubular Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-2176795-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details