"3 Ohms 25W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 2.000"" (50.80mm) Length"
WIREWOUND RESISTOR, 3 OHM, 25W, 10%; Resistance:3ohm; Product Range:D25 Series; Power Rating:25W; Resistance Tolerance:± 10%; Voltage Rating:625V; Resistor Technology:Wirewound
Type 210 adjustable resistors are used for applications requiring settings at different resistance values. These wirewound resistors are equipped with a screwdriver adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. These resistors have a vitreous enamel coating with a strip of uncovered wire that makes contact with the adjustment lug. One screwdriver adjustment lug is provided with each resistor. The hollow core permits secure fastening with spring-type clips, thru bolts or thru bolts with washers. They also offer the durability and flame resistance of vitreous enamel coating and all-welded construction. Tolerance: ±10%. Note: The stated wattage rating applies only when the entire resistance is in the circuit. Setting the lug at an intermediate point reduces the wattage by the approximate same proportion.
ADJ PWR RES 3 OHM 25W CHAS MT
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Power Resistors |
| Product Number | D25K3R0E-ND | 64K4292 | 70023800 | D25K3R0E |
| Product Name | Adjustable Power Resistor | Wirewound Resistor, 3 Ohm, 25W, 10%; Resistance Ohmite | Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 25 W;Tol 10%;Lug;Adjustable Tubular | Adjustable Power Resistor |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | Power Applications | |
| Mounting / Packaging | Bolt-on Chassis; Radial, 3 Lead, Tubular | Chassis Mount | ||
| Resistance Range | 3 ohms | 3 ohms | 3 ohms | 3 ohms |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |