Ohmite Manufacturing Co. Resistor, Power, 5 Ohm, 300W, 10%; Resistance Ohmite E300K5R0

Description
RESISTOR, POWER, 5 OHM, 300W, 10%; Resistance:5ohm; Product Range:E300K Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No
Datasheet
Description
RESISTOR, POWER, 5 OHM, 300W, 10%; Resistance:5ohm; Product Range:E300K Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 5 Ohm, 300W, 10%; Resistance Ohmite - 04F6336 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 5 Ohm, 300W, 10%; Resistance Ohmite
04F6336
Resistor, Power, 5 Ohm, 300W, 10%; Resistance Ohmite 04F6336
RESISTOR, POWER, 5 OHM, 300W, 10%; Resistance:5ohm; Product Range:E300K Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No

RESISTOR, POWER, 5 OHM, 300W, 10%; Resistance:5ohm; Product Range:E300K Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No

Supplier's Site
Adjustable Power Resistor - E300K5R0 - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
E300K5R0
Adjustable Power Resistor E300K5R0
ADJ PWR RES 5 OHM 300W CHAS MT

ADJ PWR RES 5 OHM 300W CHAS MT

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Power Resistors
Product Number 04F6336 E300K5R0
Product Name Resistor, Power, 5 Ohm, 300W, 10%; Resistance Ohmite Adjustable Power Resistor
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 5 ohms 5 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details