Ohmite Manufacturing Co. Adjustable Power Resistor D25K4K5E

Description
"4.5 kOhms 25W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 2.000"" (50.80mm) Length"
Request a Quote Datasheet
Description
"4.5 kOhms 25W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 2.000"" (50.80mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D25K4K5E-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D25K4K5E-ND
Adjustable Power Resistor D25K4K5E-ND
"4.5 kOhms 25W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 2.000"" (50.80mm) Length"

"4.5 kOhms 25W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 2.000"" (50.80mm) Length"

Buy Now Datasheet
Adjustable Power Resistor - D25K4K5E - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
D25K4K5E
Adjustable Power Resistor D25K4K5E
ADJ PWR RES 4.5 KOHM 25W CHAS MT

ADJ PWR RES 4.5 KOHM 25W CHAS MT

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Power Resistors
Product Number D25K4K5E-ND D25K4K5E
Product Name Adjustable Power Resistor Adjustable Power Resistor
Configuration Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers