RESISTOR, 100K OHM, 50 WATT, ADJ.
WIREWOUND RESISTOR, 100KOHM, 50W, 10%; Resistance:100kohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound
| Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | D50K100K | 02F2246 |
| Product Name | OHM Bracket Mount | Wirewound Resistor, 100Kohm, 50W, 10%; Resistance Ohmite |
| Configuration | Single Resistor | |
| Technology / Construction | Wirewound | |
| Resistance Range | 100000 ohms | |
| Tolerance | 10 +/- % |