Ohmite Manufacturing Co. Adjustable Power Resistor D25K10KE

Description
"10 kOhms 25W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 2.000"" (50.80mm) Length"
Request a Quote Datasheet
Description
"10 kOhms 25W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 2.000"" (50.80mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D25K10KE-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D25K10KE-ND
Adjustable Power Resistor D25K10KE-ND
"10 kOhms 25W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 2.000"" (50.80mm) Length"

"10 kOhms 25W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 2.000"" (50.80mm) Length"

Buy Now Datasheet
Adjustable Power Resistor - D25K10KE - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
D25K10KE
Adjustable Power Resistor D25K10KE
ADJ PWR RES 10 KOHM 25W CHAS MT

ADJ PWR RES 10 KOHM 25W CHAS MT

Supplier's Site Datasheet
Wirewound Resistor, 10Kohm, 25W, 10%; Resistance Ohmite - 64K4273 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 25W, 10%; Resistance Ohmite
64K4273
Wirewound Resistor, 10Kohm, 25W, 10%; Resistance Ohmite 64K4273
WIREWOUND RESISTOR, 10KOHM, 25W, 10%; Resistance:10kohm; Product Range:D25 Series; Power Rating:25W; Resistance Tolerance:± 10%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 10KOHM, 25W, 10%; Resistance:10kohm; Product Range:D25 Series; Power Rating:25W; Resistance Tolerance:± 10%; Voltage Rating:625V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Power Resistors Resistors
Product Number D25K10KE-ND D25K10KE 64K4273
Product Name Adjustable Power Resistor Adjustable Power Resistor Wirewound Resistor, 10Kohm, 25W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Tolerance 10 +/- % 10 +/- %
Resistance Range 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details