Ohmite Manufacturing Co. Adjustable Power Resistor D25K100E

Description
ADJ PWR RES 100 OHM 25W
Request a Quote Datasheet
Description
ADJ PWR RES 100 OHM 25W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D25K100E-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D25K100E-ND
Adjustable Power Resistor D25K100E-ND
ADJ PWR RES 100 OHM 25W

ADJ PWR RES 100 OHM 25W

Buy Now Datasheet
OHM Bracket Mount - D25K100E - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
D25K100E
OHM Bracket Mount D25K100E
Resistor, 100 Ohm, 25 Watt, Adj,,

Resistor, 100 Ohm, 25 Watt, Adj,,

Supplier's Site
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg25 W;Tol 10%;Lug;Adjustable Tubular - 70022685 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg25 W;Tol 10%;Lug;Adjustable Tubular
70022685
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg25 W;Tol 10%;Lug;Adjustable Tubular 70022685
Type 210 adjustable resistors are used for applications requiring settings at different resistance values. These wirewound resistors are equipped with a screwdriver adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. These resistors have a vitreous enamel coating with a strip of uncovered wire that makes contact with the adjustment lug. One screwdriver adjustment lug is provided with each resistor. The hollow core permits secure fastening with spring-type clips, thru bolts or thru bolts with washers. They also offer the durability and flame resistance of vitreous enamel coating and all-welded construction. Tolerance: ±10%. Note: The stated wattage rating applies only when the entire resistance is in the circuit. Setting the lug at an intermediate point reduces the wattage by the approximate same proportion.

Type 210 adjustable resistors are used for applications requiring settings at different resistance values. These wirewound resistors are equipped with a screwdriver adjustable lug, making them ideal for adjusting circuits, obtaining odd resistance values and setting equipment to meet various line voltages. These resistors have a vitreous enamel coating with a strip of uncovered wire that makes contact with the adjustment lug. One screwdriver adjustment lug is provided with each resistor. The hollow core permits secure fastening with spring-type clips, thru bolts or thru bolts with washers. They also offer the durability and flame resistance of vitreous enamel coating and all-welded construction. Tolerance: ±10%. Note: The stated wattage rating applies only when the entire resistance is in the circuit. Setting the lug at an intermediate point reduces the wattage by the approximate same proportion.

Supplier's Site
Wirewound Resistor, 100 Ohm, 25W, 10%; Resistance Ohmite - 64K4275 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 25W, 10%; Resistance Ohmite
64K4275
Wirewound Resistor, 100 Ohm, 25W, 10%; Resistance Ohmite 64K4275
WIREWOUND RESISTOR, 100 OHM, 25W, 10%; Resistance:100ohm; Product Range:D25 Series; Power Rating:25W; Resistance Tolerance:± 10%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 25W, 10%; Resistance:100ohm; Product Range:D25 Series; Power Rating:25W; Resistance Tolerance:± 10%; Voltage Rating:625V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number D25K100E-ND D25K100E 70022685 64K4275
Product Name Adjustable Power Resistor OHM Bracket Mount Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg25 W;Tol 10%;Lug;Adjustable Tubular Wirewound Resistor, 100 Ohm, 25W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Mounting / Packaging Radial, 3 Lead, Tubular
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details