Ohmite Manufacturing Co. Wirewound Resistor, 20Kohm, 50W, 10%; Resistance Ohmite D50K20K

Description
WIREWOUND RESISTOR, 20KOHM, 50W, 10%; Resistance:20kohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No
Description
WIREWOUND RESISTOR, 20KOHM, 50W, 10%; Resistance:20kohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 20Kohm, 50W, 10%; Resistance Ohmite - 02F2243 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 20Kohm, 50W, 10%; Resistance Ohmite
02F2243
Wirewound Resistor, 20Kohm, 50W, 10%; Resistance Ohmite 02F2243
WIREWOUND RESISTOR, 20KOHM, 50W, 10%; Resistance:20kohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

WIREWOUND RESISTOR, 20KOHM, 50W, 10%; Resistance:20kohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Supplier's Site
OHM Bracket Mount - D50K20K - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
D50K20K
OHM Bracket Mount D50K20K
RESISTOR, 20K OHM, 50 WATT, ADJ.

RESISTOR, 20K OHM, 50 WATT, ADJ.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Resistors Resistors
Product Number 02F2243 D50K20K
Product Name Wirewound Resistor, 20Kohm, 50W, 10%; Resistance Ohmite OHM Bracket Mount
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 20000 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers