Ohmite Manufacturing Co. Resistor D225K1R0

Description
WIREWOUND RESISTOR, 1 OHM, 225W, 10%; RESISTANCE:1OHM; PRODUCT RANGE:D225 SERIES; POWER RATING:225W; RESISTANCE TOLERANCE:¦ 10%; VOLTAGE RATING:4.595KV; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:¦ 260PPM/¦C ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
WIREWOUND RESISTOR, 1 OHM, 225W, 10%; RESISTANCE:1OHM; PRODUCT RANGE:D225 SERIES; POWER RATING:225W; RESISTANCE TOLERANCE:¦ 10%; VOLTAGE RATING:4.595KV; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:¦ 260PPM/¦C ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 18658893 - Radwell International
Willingboro, NJ, United States
Resistor
18658893
Resistor 18658893
WIREWOUND RESISTOR, 1 OHM, 225W, 10%; RESISTANCE:1OHM; PRODUCT RANGE:D225 SERIES; POWER RATING:225W; RESISTANCE TOLERANCE:¦ 10%; VOLTAGE RATING:4.595KV; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:¦ 260PPM/¦C ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, 1 OHM, 225W, 10%; RESISTANCE:1OHM; PRODUCT RANGE:D225 SERIES; POWER RATING:225W; RESISTANCE TOLERANCE:¦ 10%; VOLTAGE RATING:4.595KV; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:¦ 260PPM/¦C ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
OHM Bracket Mount - D225K1R0 - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
D225K1R0
OHM Bracket Mount D225K1R0
RESISTOR, 1 OHM, 225 WATT, ADJ.

RESISTOR, 1 OHM, 225 WATT, ADJ.

Supplier's Site
Wirewound Resistor, 1 Ohm, 225W, 10%; Resistance Ohmite - 93F8484 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 225W, 10%; Resistance Ohmite
93F8484
Wirewound Resistor, 1 Ohm, 225W, 10%; Resistance Ohmite 93F8484
WIREWOUND RESISTOR, 1 OHM, 225W, 10%; Resistance:1ohm; Product Range:D225 Series; Power Rating:225W; Resistance Tolerance:± 10%; Voltage Rating:4.595kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

WIREWOUND RESISTOR, 1 OHM, 225W, 10%; Resistance:1ohm; Product Range:D225 Series; Power Rating:225W; Resistance Tolerance:± 10%; Voltage Rating:4.595kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Radwell International Galco Industrial Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 18658893 D225K1R0 93F8484
Product Name Resistor OHM Bracket Mount Wirewound Resistor, 1 Ohm, 225W, 10%; Resistance Ohmite
Resistance Range 1 ohms 1 ohms
Tolerance 10 +/- % 10 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123471 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details