Ohmite Manufacturing Co. Resistor, Power, 0.25 Ohm, 300W, 10%; Resistance Ohmite E300KR25

Description
RESISTOR, POWER, 0.25 OHM, 300W, 10%; Resistance:0.25ohm; Product Range:E300K Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:6V; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C RoHS Compliant: No
Description
RESISTOR, POWER, 0.25 OHM, 300W, 10%; Resistance:0.25ohm; Product Range:E300K Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:6V; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 0.25 Ohm, 300W, 10%; Resistance Ohmite - 04F6329 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 0.25 Ohm, 300W, 10%; Resistance Ohmite
04F6329
Resistor, Power, 0.25 Ohm, 300W, 10%; Resistance Ohmite 04F6329
RESISTOR, POWER, 0.25 OHM, 300W, 10%; Resistance:0.25ohm; Product Range:E300K Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:6V; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C RoHS Compliant: No

RESISTOR, POWER, 0.25 OHM, 300W, 10%; Resistance:0.25ohm; Product Range:E300K Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:6V; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C RoHS Compliant: No

Supplier's Site
OHM Bracket Mount - E300KR25 - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
E300KR25
OHM Bracket Mount E300KR25
RESISTOR, 0.25 OHM, 300 WATT, ADJ.

RESISTOR, 0.25 OHM, 300 WATT, ADJ.

Supplier's Site
Resistor - 18650781 - Radwell International
Willingboro, NJ, United States
Resistor
18650781
Resistor 18650781
RESISTOR, POWER, 0.25 OHM, 300W, 10%; RESISTANCE:0.25OHM; PRODUCT RANGE:E300K SERIES; POWER RATING:300W; RESISTANCE TOLERANCE:¦ 10%; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:¦ 400PPM/¦C; BODY MATERIAL:CERAMIC ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, POWER, 0.25 OHM, 300W, 10%; RESISTANCE:0.25OHM; PRODUCT RANGE:E300K SERIES; POWER RATING:300W; RESISTANCE TOLERANCE:¦ 10%; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT:¦ 400PPM/¦C; BODY MATERIAL:CERAMIC ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics Radwell International
Product Category Resistors Resistors Resistors
Product Number 04F6329 E300KR25 18650781
Product Name Resistor, Power, 0.25 Ohm, 300W, 10%; Resistance Ohmite OHM Bracket Mount Resistor
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.2500 ohms 0.2500 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details