Ohmite Manufacturing Co. Resistor, Wirewound, 400 Ohm, 50W, 10%; Resistance Ohmite D50K400

Description
RESISTOR, WIREWOUND, 400 OHM, 50W, 10%; Resistance:400ohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No
Description
RESISTOR, WIREWOUND, 400 OHM, 50W, 10%; Resistance:400ohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 400 Ohm, 50W, 10%; Resistance Ohmite - 02F2232 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 400 Ohm, 50W, 10%; Resistance Ohmite
02F2232
Resistor, Wirewound, 400 Ohm, 50W, 10%; Resistance Ohmite 02F2232
RESISTOR, WIREWOUND, 400 OHM, 50W, 10%; Resistance:400ohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

RESISTOR, WIREWOUND, 400 OHM, 50W, 10%; Resistance:400ohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02F2232
Product Name Resistor, Wirewound, 400 Ohm, 50W, 10%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 400 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details