Ohmite Manufacturing Co. Wirewound Resistor, 300 Ohm, 25W, 10%; Resistance Ohmite D25K300

Description
WIREWOUND RESISTOR, 300 OHM, 25W, 10%; Resistance:300ohm; Product Range:D25 Series; Power Rating:25W; Resistance Tolerance:± 10%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No
Description
WIREWOUND RESISTOR, 300 OHM, 25W, 10%; Resistance:300ohm; Product Range:D25 Series; Power Rating:25W; Resistance Tolerance:± 10%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 300 Ohm, 25W, 10%; Resistance Ohmite - 02F2206 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 300 Ohm, 25W, 10%; Resistance Ohmite
02F2206
Wirewound Resistor, 300 Ohm, 25W, 10%; Resistance Ohmite 02F2206
WIREWOUND RESISTOR, 300 OHM, 25W, 10%; Resistance:300ohm; Product Range:D25 Series; Power Rating:25W; Resistance Tolerance:± 10%; Voltage Rating:625V; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

WIREWOUND RESISTOR, 300 OHM, 25W, 10%; Resistance:300ohm; Product Range:D25 Series; Power Rating:25W; Resistance Tolerance:± 10%; Voltage Rating:625V; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02F2206
Product Name Wirewound Resistor, 300 Ohm, 25W, 10%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 300 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879071-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details