WIREWOUND RESISTOR, 20KOHM, 25W, 10%; Resistance:20kohm; Product Range:D25 Series; Power Rating:25W; Resistance Tolerance:± 10%; Voltage Rating:625V; Resistor Technology:Wirewound
ADJ PWR RES 20 KOHM 25W CHAS MT
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Power Resistors |
| Product Number | 02F2220 | D25K20K |
| Product Name | Wirewound Resistor, 20Kohm, 25W, 10%; Resistance Ohmite | Adjustable Power Resistor |
| Configuration | Single Resistor | |
| Technology / Construction | Wirewound | |
| Resistance Range | 20000 ohms | 20000 ohms |
| Tolerance | 10 +/- % | |
| Temperature Coefficient | 260 ±ppm/°C |