50W 10000 OHMS VIT ADJ 10% / OHMITE MANUFACTURING. FREE 2 YEAR RADWELL WARRANTY
RESISTOR, 10K OHM, 50 WATT, ADJ.
RESISTOR, WIREWOUND, 10KOHM, 50W, 10%; Resistance:10kohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound
| Radwell International | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 18645267 | D50K10K | 02F2241 |
| Product Name | Resistor | OHM Bracket Mount | Resistor, Wirewound, 10Kohm, 50W, 10%; Resistance Ohmite |
| Resistance Range | 10000 ohms | 10000 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |