Ohmite Manufacturing Co. Adjustable Power Resistor D50K50R

Description
"50 Ohms 50W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 4.000"" (101.60mm) Length"
Request a Quote Datasheet
Description
"50 Ohms 50W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 4.000"" (101.60mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D50K50R-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D50K50R-ND
Adjustable Power Resistor D50K50R-ND
"50 Ohms 50W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 4.000"" (101.60mm) Length"

"50 Ohms 50W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 4.000"" (101.60mm) Length"

Buy Now Datasheet
Resistor - 18694242 - Radwell International
Willingboro, NJ, United States
Resistor
18694242
Resistor 18694242
WIREWOUND RESISTOR, 50 OHM, 50W, 10%, RESISTANCE 50OHM, PRODUCT RANGE D50 SERIES, POWER RATING 50W, RESISTANCE TOLERANCE 10%, VOLTAGE RATING 1.625KV, RESISTOR ELEMENT TYPE WIREWOUND, TEMPERATURE COEFFICIENT 260PPM/¦C ROHS COMPLIANT NO. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, 50 OHM, 50W, 10%, RESISTANCE 50OHM, PRODUCT RANGE D50 SERIES, POWER RATING 50W, RESISTANCE TOLERANCE 10%, VOLTAGE RATING 1.625KV, RESISTOR ELEMENT TYPE WIREWOUND, TEMPERATURE COEFFICIENT 260PPM/¦C ROHS COMPLIANT NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wirewound Resistor, 50 Ohm, 50W, 10%; Resistance Ohmite - 02F2225 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50 Ohm, 50W, 10%; Resistance Ohmite
02F2225
Wirewound Resistor, 50 Ohm, 50W, 10%; Resistance Ohmite 02F2225
WIREWOUND RESISTOR, 50 OHM, 50W, 10%; Resistance:50ohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

WIREWOUND RESISTOR, 50 OHM, 50W, 10%; Resistance:50ohm; Product Range:D50 Series; Power Rating:50W; Resistance Tolerance:± 10%; Voltage Rating:1.625kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Supplier's Site
OHM Bracket Mount - D50K50R - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
D50K50R
OHM Bracket Mount D50K50R
RESISTOR, 50 OHM, 50 WATT, ADJ.

RESISTOR, 50 OHM, 50 WATT, ADJ.

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Galco Industrial Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number D50K50R-ND 18694242 02F2225 D50K50R
Product Name Adjustable Power Resistor Resistor Wirewound Resistor, 50 Ohm, 50W, 10%; Resistance Ohmite OHM Bracket Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular
Resistance Range 50 ohms 50 ohms 50 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details