Ohmite Manufacturing Co. Chassis Mount Resistors F10J100E

Description
10W 100 OHMS VIT 5%
Request a Quote Datasheet
Description
10W 100 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - F10J100E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
F10J100E-ND
Chassis Mount Resistors F10J100E-ND
10W 100 OHMS VIT 5%

10W 100 OHMS VIT 5%

Buy Now Datasheet
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg10 W;Tol 5%;Lug;Vitreous Enamel - 70023576 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg10 W;Tol 5%;Lug;Vitreous Enamel
70023576
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg10 W;Tol 5%;Lug;Vitreous Enamel 70023576
These oval-shaped ceramic core resistors feature vitreous enamel coating and low profile to permit installation in spaces with minimal height. They also are equipped with integral mounting brackets so they can be fastened to a chassis and stacked in locations with limited surface area. When properly fastened, the mounting brackets add a heat sinking benefit resulting in smaller size per watt. The terminals are tinned lug with a hole. Tolerance: 5%. Small Size to Power Ratio Low Profile and Stackable to Conserve Space All Welded Construction Integral Mounting Bracket Conducts Heat to Mounting Surface

These oval-shaped ceramic core resistors feature vitreous enamel coating and low profile to permit installation in spaces with minimal height. They also are equipped with integral mounting brackets so they can be fastened to a chassis and stacked in locations with limited surface area. When properly fastened, the mounting brackets add a heat sinking benefit resulting in smaller size per watt. The terminals are tinned lug with a hole. Tolerance: 5%.

  • Small Size to Power Ratio
  • Low Profile and Stackable to Conserve Space
  • All Welded Construction
  • Integral Mounting Bracket Conducts Heat to Mounting Surface
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number F10J100E-ND 70023576
Product Name Chassis Mount Resistors Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg10 W;Tol 5%;Lug;Vitreous Enamel
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial, Flat Oval
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers