WIREWOUND RESISTOR, 500 OHM, 225W, 10%; Resistance:500ohm; Product Range:D225 Series; Power Rating:225W; Resistance Tolerance:± 10%; Voltage Rating:4.595kV; Resistor Technology:Wirewound
WIREWOUND RESISTOR, 500 OHM, 225W, 10%, RESISTANCE 500OHM, PRODUCT RANGE D225 SERIES, POWER RATING 225W, RESISTANCE TOLERANCE 10%, VOLTAGE RATING 4.595KV, RESISTOR ELEMENT TYPE WIREWOUND, TEMPERATURE COEFFICIENT 260PPM/¦C ROHS COMPLIANT NO. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 02F2270 | 18688441 |
| Product Name | Wirewound Resistor, 500 Ohm, 225W, 10%; Resistance Ohmite | Resistor |
| Configuration | Single Resistor | |
| Technology / Construction | Wirewound | |
| Resistance Range | 500 ohms | 500 ohms |
| Tolerance | 10 +/- % | 10 +/- % |