Ohmite Manufacturing Co. Adjustable Power Resistor D25K8K0E

Description
"8 kOhms 25W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 2.000"" (50.80mm) Length"
Request a Quote Datasheet
Description
"8 kOhms 25W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 2.000"" (50.80mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D25K8K0E-ND - DigiKey
Thief River Falls, MN, United States
Adjustable Power Resistor
D25K8K0E-ND
Adjustable Power Resistor D25K8K0E-ND
"8 kOhms 25W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 2.000"" (50.80mm) Length"

"8 kOhms 25W Slide Adjustable Power Resistor Chassis Mount 0.563"" OD, 0.313"" ID (14.30mm x 7.94mm) 2.000"" (50.80mm) Length"

Buy Now Datasheet
Adjustable Power Resistor - D25K8K0E - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
D25K8K0E
Adjustable Power Resistor D25K8K0E
ADJ PWR RES 8 KOHM 25W CHAS MT

ADJ PWR RES 8 KOHM 25W CHAS MT

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Power Resistors
Product Number D25K8K0E-ND D25K8K0E
Product Name Adjustable Power Resistor Adjustable Power Resistor
Configuration Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging Bolt-on Chassis; Radial, 3 Lead, Tubular Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176230-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details